location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE170RQ AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE170RQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE170RQ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002618 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE170RQ AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Long distance transmission up to 300 m
  • - Deskew Function – allows you to synchronize the time delay of RGB signals to compensate for distance
  • - Superior video quality -
  • - 1920x1200 @ 60Hz (150 m);1280x1024 @ 60Hz (300 m)
  • - Audio enabled (mono)
  • - Adjustable gain/compensation control
  • - Built-in 8KV/15KV ESD protection
  • - Rack-mountable
  • - Complies with VESA FDMI mount standard
Long product name ATEN VE170RQ AV extender AV receiver Black :
The long product name of ATEN VE170RQ AV extender AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA/Audio Cat 5 Receiver with Deskew (1280 x 1024@300m)
More>>>
ATEN VE170RQ AV extender AV receiver Black:
The official description of ATEN VE170RQ AV extender AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE170RQ A/V Over Cat 5 Receiver connects to a transmitter* to extend signals up to 300m from the source using a Cat 5e cable. It is a cost-effective and efficient solution for sending and receiving high quality audio and video content.
The VE170RQ features ATEN patented Deskew technology, which supports the manual synchronization of RGB signals and corrects color phase and timing errors that occur over large distances.

Compatible Transmitter Unit:
VE170T A/V Over Cat 5 Transmitter
VS1204T A/V Over Cat 5 Transmitter
VS1208T A/V Over Cat 5 Transmitter

Short summary description ATEN VE170RQ AV extender AV receiver Black:
This short summary of the ATEN VE170RQ AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE170RQ, 1920 x 1200 pixels, AV receiver, 300 m, Black

Long summary description ATEN VE170RQ AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE170RQ AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE170RQ. Type: AV receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5. Operating voltage: 5.3 V. Dimensions (WxDxH): 85.6 x 119.5 x 22.6 mm, Weight: 250 g

Features
Type *
AV receiver
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5
Maximum transfer distance
300 m
Audio system
Mono
LED indicators
Yes
Supported graphics resolutions
1280 x 1024 (SXGA), 1920 x 1200 (WUXGA)
Product colour
Black
Ports & interfaces
RJ-45 input ports
1
VGA (D-Sub) output ports
1
VGA (D-Sub) ports quantity
1
Audio output
1
Ports & interfaces
DC-in jack
Yes
Power
Operating voltage
5.3 V
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
85.6 x 119.5 x 22.6 mm
Weight
250 g
Packaging content
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VE300T AV extender AV transmitter Black ATEN VE300T AV extender AV transmitter Black
(show image)
VE300T VE300T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE500RQ AV extender AV receiver Black ATEN VE500RQ AV extender AV receiver Black
(show image)
VE500RQ VE500RQ 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE500R AV extender AV receiver Black ATEN VE500R AV extender AV receiver Black
(show image)
VE500R VE500R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE200R AV extender AV receiver Black ATEN VE200R AV extender AV receiver Black
(show image)
VE200R VE200R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)