location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro AX356AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6005
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX356AW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX356AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962579206 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Nov 2011
Product end of life date
Bullet Points HP Compaq Pro AX356AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - AMD Athlon II X2 B24 3 GHz
  • - 2 GB DDR3-SDRAM
  • - 250 GB DVD Super Multi
  • - AMD Radeon HD 4200
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 32-bit
Warranty: 3 Years
Long product name HP Compaq Pro AX356AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional Midi Tower Black :
The long product name of HP Compaq Pro AX356AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon II X2 B24 (3.0 GHz, 2 MB L2 cache, HT bus 3.0), 2GB DDR3 SDRAM, 250GB SATA HDD, ATI Radeon HD 4200, Gigabit Ethernet, Windows 7 Professional 32-Bit
More>>>
HP Compaq Pro AX356AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional Midi Tower Black:
The official description of HP Compaq Pro AX356AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional Midi Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beyond the ordinary: designed to deliver uncompromised results with energy efficiency features and the high-end capabilities you need with the latest AMD Business Class technology.

Designed to deliver
- AMD Business Class processor technology and the AMD 785G chipset provide exceptional multi-tasking performance. Invigorate your visual experience with the ATI Radeon HD 4200 graphics card and DirectX 10.1 graphics 1.

Improve your bottom line
- Take advantage of AMD Cool’n’Quiet™ technology, Dynamic Voltage and Frequency Scaling, integrated side port memory, DASH 1.1 support for remote management and an optional 89% energy efficient power supply.

Drive business productivity
- Make the most of your computing environment with integrated dual monitor support, RAID and HP RapidDrive technology, which helps provide faster boot-up and response times as well as enhanced storage capability.

Easy to deploy and manage
- DASH 1.1 can help you achieve smarter, more efficient control with essential remote management tasks, such as providing security patches, troubleshooting, power management and automated system startup and shutdown.

Built to last
- With more than 130,000 hours of testing, you get a reliable and durable desktop that can go the distance.

Short summary description HP Compaq Pro AX356AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional Midi Tower Black:
This short summary of the HP Compaq Pro AX356AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Pro AX356AW, 3 GHz, AMD Athlon II X2, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro AX356AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional Midi Tower Black:
This is an auto-generated long summary of HP Compaq Pro AX356AW PC AMD Athlon II X2 B24 2 GB DDR3-SDRAM 250 GB AMD Radeon HD 4200 Windows 7 Professional Midi Tower Black based on the first three specs of the first five spec groups.

HP Compaq Pro AX356AW. Processor frequency: 3 GHz, Processor family: AMD Athlon II X2, Processor model: B24. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: Midi Tower. Product type: PC. Weight: 10.3 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X2
Processor model *
B24
Processor cores
2
Processor frequency *
3 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
AMD Radeon HD 4200
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
Expansion slots
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Midi Tower
Number of 3.5" bays
3
Number of 5.25" bays
2
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD 785G
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Compatible operating systems
FreeDOS
Drivers included
Yes
Pre-installed software
Microsoft Office 2010
Trial software
McAfee Total Protection Anti-Virus
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
EPEAT Gold Energy Star
Weight & dimensions
Width *
176 mm
Depth *
430 mm
Height *
377 mm
Weight *
10.3 kg
Packaging content
Display included *
No
Other features
DVD interface type
SATA
TV tuner integrated
No
Built-in camera
No
Remote control included
No
Networking features
Gigabit Ethernet
Graphics card family
AMD
Drive device, transfer rate
3000 MB/s