location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TMP-07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3007100
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2023 11:28:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX TMP-07
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 17.8 cm (7")
  • - 1024 x 600 pixels
  • - 600:1
  • - 6 W
Long product name ProDVX TMP-07 :
The long product name of ProDVX TMP-07. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7", 1024 x 600, 240 cd/m2, 600:1, HDMI, VGA
More>>>
ProDVX TMP-07:
The official description of ProDVX TMP-07 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProDVX TMP-07 is a professional Touch Monitor Display. The ProDVX TMP-07 comes with a 5 point Projected Capacitive Touch Display. The video input on this 7" Touch Monitor Display is HDMI and VGA. This Commercial Grade Touch Display has a plastic frontside and metal backside. The device can be mounted through a half VESA mounting bracket.

Short summary description ProDVX TMP-07:
This short summary of the ProDVX TMP-07 data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX TMP-07, 17.8 cm (7"), 1024 x 600 pixels, Black

Long summary description ProDVX TMP-07:
This is an auto-generated long summary of ProDVX TMP-07 based on the first three specs of the first five spec groups.

ProDVX TMP-07. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. VESA mounting. Product colour: Black

Display
Display diagonal *
17.8 cm (7")
Display resolution *
1024 x 600 pixels
Touchscreen *
Yes
Touchscreen technology
Projected capacitive system
Touch technology
Multi-touch
Number of simultaneous touchpoints
5
Display brightness
240 cd/m²
Screen shape *
Flat
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Design
Product colour *
Black
Housing material
Metal, Plastic
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Ergonomics
VESA mounting *
Yes
Wall mountable
Yes
Power
Power consumption (typical) *
6 W
Weight & dimensions
Width (without stand)
188 mm
Depth (without stand)
24 mm
Height (without stand)
120 mm
Weight (without stand)
450 g
Country Distributor
Nederland 1 distributor(s)