location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B132-110 video splitter VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B132-110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B132-110
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Dec 2023 15:59:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite B132-110 video splitter VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA Video ports quantity: 1 Black
  • - 1024 x 768 pixels
  • - Ethernet LAN
Warranty: 1 year
Long product name Tripp Lite B132-110 video splitter VGA :
The long product name of Tripp Lite B132-110 video splitter VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA over Cat5 Extender Remote/Repeater Unit
More>>>
Tripp Lite B132-110 video splitter VGA:
The official description of Tripp Lite B132-110 video splitter VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Both extends and expands your Tripp Lite VGA over Cat5 installation, allowing you to locate multiple monitors at different points in a chain of up to 2,000 ft..
- Up to 4 remote units (3 remote/repeaters and 1 receiver) can be connected together, providing video to up to 4 remote displays in a full chain.
- Extend a 1024 x 768 (60Hz) signal up to 1,000 ft. between the local transmitter and the first remote/repeater unit in the installation
- Extend a 1024 x 768 (60Hz) signal up to an additional 1,000 ft. from the first remote/repeater unit to the last display in the installation, for a maximum extension distance of 2,000 ft.
- Features built-in Equalization and Gain controls for video image adjustment
- Includes mounting hardware that allows wall mounting, rack mounting, or pole mounting

Short summary description Tripp Lite B132-110 video splitter VGA:
This short summary of the Tripp Lite B132-110 video splitter VGA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B132-110, VGA, 1024 x 768 pixels, Black, TAA

Long summary description Tripp Lite B132-110 video splitter VGA:
This is an auto-generated long summary of Tripp Lite B132-110 video splitter VGA based on the first three specs of the first five spec groups.

Tripp Lite B132-110. Video port type: VGA. Maximum resolution: 1024 x 768 pixels, Product colour: Black, Certification: TAA

Ports & interfaces
Video port type *
VGA
Ethernet LAN (RJ-45) ports
2
Video ports quantity *
1
Features
Product colour
Black
Features
Maximum resolution *
1024 x 768 pixels
Power LED
Yes
Certification
TAA
Network
Ethernet LAN
Yes
Country Distributor
United Kingdom 1 distributor(s)