location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B130-111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332161604 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jan 2024 16:11:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: VGA Video ports quantity: 1 Black
  • - 1024 x 768 pixels
  • - Ethernet LAN
Warranty: 1-year limited warranty
Long product name Tripp Lite VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.) :
The long product name of Tripp Lite VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.)
More>>>
Tripp Lite VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.):
The official description of Tripp Lite VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite’s B130-111 extender/repeater kit comes with both local transmitter and remote/repeater units. By connecting additional receiver B132-100-1 or B132-100-WP-1 or repeater B132-110) units, you can locate multiple monitors at different points in a chain of up to 609.6 m (2,000 ft.) With Tripp Lite’s standard transmitters and receivers, a single VGA monitor can be located up to 304.8 m (1,000-ft.) from the source. By inserting a remote/repeater unit in between, the signal can be regenerated and extended to another monitor up to an additional 304.8 m (1,000-ft.) away. A monitor can be connected to both the remote/repeater and the receiver, allowing the signal to be transmitted to both points in the chain. Up to 4 remote units (3 remote/repeaters and 1 receiver) can be connected together, providing video to up to 4 remote displays located at different points in the installation. 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6), is required to achieve maximum distance and resolution. For optimal image quality between 152.4 m (500-ft.) and 304.8 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K.Equalization and Gain controls are built into the remote/repeater unit for the adjustment of the video image. Mounting hardware is included for both the local and remote units, allowing them to be wall mounted, rackmounted, or pole mounted.

- Kit comes with both local transmitter and remote/repeater units
- Locate multiple monitors at different points in a chain of up to 609.6 m (2,000 ft.) by connecting additional receiver (B132-100-1 or B132-100-WP-1) or repeater B132-110) units
- Up to 4 remote units (3 repeaters and 1 receiver) can be connected together, providing video to up to 4 remote displays
- 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6), is required to achieve maximum distance and resolution
- For optimal image quality between 152.4 m (500-ft.) and 304.8 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K

- Kit comes with both local transmitter and remote/repeater units.
- Locate multiple monitors at different points in a chain of up to 609.6 m (2,000 ft.) by connecting additional receiver (B132-100-1 or B132-100-WP-1) or repeater (B132-110) units
- Up to 4 remote units (3 repeaters and 1 receiver) can be connected together, providing video to up to 4 remote displays
- 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY (Cat5) and N222-01K-GY (Cat6), is required to achieve maximum distance and resolution
- For optimal image quality between 152.4 m (500-ft.) and 304.8 m (1,000-ft.), use Zero-Skew cable, such as Tripp Lite P524-01K
- Extend a 1920 x 1440 (60Hz) signal up to 152.4 m (500-ft.), or a 1024 x 768 (60Hz) signal up to 304.8 m (1,000-ft.), between the local transmitter and the first remote/repeater in the installation.
- Extend a 1920 x 1440 (60Hz) signal up to an additional 152.4 m (500-ft.), or a 1024 x 768 (60Hz) signal up to an additional 304.8 m (1,000-ft.), from the first remote/repeater unit to the last display in the installation.
- Features built-in Equalization and Gain controls for video image adjustment.
- Includes mounting hardware that allows wall mounting, rackmounting or pole mounting.
- International AC Adapter B110-INT required for use with UK, European, and Australian power connections

Short summary description Tripp Lite VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.):
This short summary of the Tripp Lite VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.), VGA, 1024 x 768 pixels, Black, TAA, 160 mm, 213.4 mm

Long summary description Tripp Lite VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.):
This is an auto-generated long summary of Tripp Lite VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.) based on the first three specs of the first five spec groups.

Tripp Lite VGA over Cat5 / Cat6 Extender Kit, Box-Style Transmitter and Repeater, 1920 x 1440 at 60Hz, Up to 305 m (1,000-ft.). Video port type: VGA. Maximum resolution: 1024 x 768 pixels, Product colour: Black, Certification: TAA. Package width: 160 mm, Package depth: 213.4 mm, Package height: 50.8 mm. Master (outer) case width: 342.9 mm, Master (outer) case length: 576.6 mm, Master (outer) case height: 241.3 mm

Ports & interfaces
Video port type *
VGA
Video ports quantity *
1
Features
Product colour
Black
Maximum resolution *
1024 x 768 pixels
Power LED
Yes
Certification
TAA
Network
Ethernet LAN
Yes
Packaging data
Package width
160 mm
Package depth
213.4 mm
Package height
50.8 mm
Package weight
860 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
342.9 mm
Master (outer) case length
576.6 mm
Master (outer) case height
241.3 mm
Master (outer) case gross weight
9.8 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332161601
Country of origin
Taiwan
Country Distributor
United Kingdom 1 distributor(s)