location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P Series 34 Curved USB-C Monitor – P3421W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34 Curved USB-C Monitor – P3421W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P3421WM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184567722 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:07:17
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3421W - Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3421W Monitor Teardown Instructions (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3421W - Outline Dimension Guide (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3421W Quick Setup Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3421W Dell Display Manager User’s Guide (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-P3421WM user manual (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P3421W Monitor User’s Guide (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P Series 34 Curved USB-C Monitor – P3421W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.72cm (34.14") Quad HD 3440 x 1440 W-LED IPS
  • - 8ms, 21:9, 300cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL P Series 34 Curved USB-C Monitor – P3421W :
The long product name of DELL P Series 34 Curved USB-C Monitor – P3421W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

86.72cm (34.14") Quad HD 3440 x 1440 W-LED IPS, 21:9, 300cd/m², 1.07B, 8ms, 1000:1
More>>>
DELL P Series 34 Curved USB-C Monitor – P3421W:
The official description of DELL P Series 34 Curved USB-C Monitor – P3421W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productivity that pulls you in
Focus like never before on this immersive, curved monitor with a WQHD screen, improved cable management and up to 65W of power delivery.

Short summary description DELL P Series 34 Curved USB-C Monitor – P3421W:
This short summary of the DELL P Series 34 Curved USB-C Monitor – P3421W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P Series 34 Curved USB-C Monitor – P3421W, 86.7 cm (34.1"), 3440 x 1440 pixels, Quad HD, LCD, 8 ms, Silver

Long summary description DELL P Series 34 Curved USB-C Monitor – P3421W:
This is an auto-generated long summary of DELL P Series 34 Curved USB-C Monitor – P3421W based on the first three specs of the first five spec groups.

DELL P Series 34 Curved USB-C Monitor – P3421W. Display diagonal: 86.7 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Your most productive view
Your most productive view

Immersive productivity: See more and achieve more at home or in the office on this 34-inch ultrawide WQHD (3440 x 1440) curved screen. With more onscreen space, you can multitask effectively—without the need for a dual monitor setup. Plus, the three-sided, ultra-thin borders let you dive in without distraction.

All-encompassing view: The 3800R screen curvature creates an ultrawide 21:9 field of view, minimizes reflection and offers near uniform visual focus, for a more comfortable visual experience over extended viewing periods.

Unparalleled focus: Focus more on your work at home or in the office with a panoramic view, extended peripheral vision and incredible depth.

Consistent views: Expect seamless, wide viewing angles no matter where you sit, thanks to IPS technology.

Stylish redesign. Elevated comfort.
Stylish redesign. Elevated comfort.

Designed with you in mind: Navigate the menu and adjust screen settings with the easy-to-use joystick control. We’ve also given you the option to effortlessly snap on the magnetic Dell Slim Soundbar - SB521A. It’s time to elevate your listening experience.

Beauty meets function: This sleek monitor features a small base and an improved cable management design that hides cables in the monitor riser, for a clutter free desk space at your office or home office.

Comfort is key: Tilt, swivel and adjust the height of your monitor to a maximum of 150mm because you should be comfortable however and wherever you work.

Easy on the eyes: Optimize eye comfort with a flicker-free screen and ComfortView, a feature that reduces harmful blue light emissions.

Convenient connectivity
Convenient connectivity

The power of USB-C®: Get up to 65W of power delivery via USB-C, so you can keep your laptop battery full and enjoy uninterrupted productivity. This single-cable solution also saves up to 72% of workspace setup time, reduces cable clutter and transmits power, data and audio—all at once.

Multitask efficiently: Connect two PCs to the monitor and display the content at the same time with Picture-by-Picture (PbP) and Picture-in-Picture (PiP) features. Use the KVM (keyboard, video and mouse) feature to edit content from two different PCs using a single keyboard and mouse.

Quick convenience: Plug in whatever you need and keep it in reach with the two, SuperSpeed USB 5Gbps (USB 3.2 Gen1) quick access ports.

Improved Dell Display Manager
Improved Dell Display Manager

Productivity at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

Green thinking: For today and tomorrow
Green thinking: For today and tomorrow

Environmental standards: This monitor meets the latest regulatory and environmental standards such as EnergyStar®, EPEAT®, China Energy Label CEL and CECP.

Eco-conscious packaging: To reduce our manufacturing impact on the environment, this monitor is shipped Styrofoam-free and the packaging is made of at least 75% recycled cardboard.

Energy conservation: Save energy when your monitor is not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Advancing sustainability: Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

A brand you can rely on
A brand you can rely on

As the No. 1 monitor company worldwide for seven consecutive years (2013 to 2020), we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Display
Display diagonal *
86.7 cm (34.1")
Display resolution *
3440 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
3800R
Supported graphics resolutions
3440 x 1440
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0.2325 x 0.2325 mm
Pixel density
109 ppi
Horizontal scan range
30 - 85 kHz
Vertical scan range
48 - 85 Hz
Viewable size, horizontal
80 cm
Viewable size, vertical
33.5 cm
Viewable size diagonal
86.7 cm
Display diagonal (metric)
86.72 cm
High Dynamic Range (HDR) supported
No
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Silver
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
2
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Ports & interfaces
Headphone out *
No
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
LED indicators
Power
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
32 kWh
Power consumption (typical) *
31.5 W
Power consumption (standby) *
0.3 W
Power consumption (max)
126 W
Power consumption (off)
0.2 W
AC input voltage
100 - 230 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Annual energy consumption
80.31 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
815.7 mm
Depth (with stand)
237.4 mm
Height (with stand)
541.1 mm
Weight (with stand)
10.3 kg
Width (without stand)
815.7 mm
Depth (without stand)
58.1 mm
Height (without stand)
365.4 mm
Weight (without stand)
6.7 kg
Packaging data
Package weight
14.9 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
347530
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Other features
On/off switch
Yes
Picture-by-Picture (PbP)
Yes
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Disclaimer DELL P Series 34 Curved USB-C Monitor – P3421W:
Disclaimer

Actual configuration might differ from illustration