Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - High Quality
- - Tested and certified
- - Matching Performance
- - Reliable with 10 years Warranty
Warranty:
120 months
Long product name CoreParts MMG2331/4GB memory module 1 x 4 GB DDR3 1066 MHz
:
4GB Memory Module 1066Mhz DDR3 Major SO-DIMM
The long product name of CoreParts MMG2331/4GB memory module 1 x 4 GB DDR3 1066 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB Memory Module 1066Mhz DDR3 Major SO-DIMM
More>>>
Short summary description CoreParts MMG2331/4GB memory module 1 x 4 GB DDR3 1066 MHz:
This short summary of the CoreParts MMG2331/4GB memory module 1 x 4 GB DDR3 1066 MHz data-sheet is auto-generated and uses the product title and the first six key specs.
CoreParts MMG2331/4GB, 4 GB, 1 x 4 GB, DDR3, 1066 MHz, Green
Long summary description CoreParts MMG2331/4GB memory module 1 x 4 GB DDR3 1066 MHz:
This is an auto-generated long summary of CoreParts MMG2331/4GB memory module 1 x 4 GB DDR3 1066 MHz based on the first three specs of the first five spec groups.
CoreParts MMG2331/4GB. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Product colour: Green