location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-6230 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-6230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FI-6230C
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu fi-6230 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - USB port
  • - 45 W
  • - Scanning noise level: 50 dB
  • - Internal memory: 64 MB
Warranty: 1 year
Long product name Fujitsu fi-6230 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White :
The long product name of Fujitsu fi-6230 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fi-6230, CCD, 600 DPI, 64 MB, USB 2.0, 50 dB, 45 W, 8.8 kg, Black/White
More>>>
Fujitsu fi-6230 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:
The official description of Fujitsu fi-6230 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced scanning features for the ultimate in performance and reliability
- Fast, 40ppm / 80ipm scanning in monochrome and grayscale
- Exceptional 300 dpi color scanning at 30ppm / 60ipm
- Advanced paper handling technology for the ultimate in feeding reliability
- Robust 50-page Automatic Document Feeder (ADF) with enhanced hard embossed card scanning
- Comes with Kofax® VRS® Professional, Adobe® Acrobat® Standard, and ScandAll Pro
- One-year Limited Warranty with available Advance Exchange program

Short summary description Fujitsu fi-6230 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:
This short summary of the Fujitsu fi-6230 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-6230, 216 x 356 mm, 600 x 600 DPI, 24 bit, 24 bit, Flatbed & ADF scanner, Black, White

Long summary description Fujitsu fi-6230 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Fujitsu fi-6230 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-6230. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 4000 pages, Scan to: Image. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8, Auto Document Feeder (ADF) media weight: 41 - 210 g/m²

Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Black, White
Performance
Sensor type *
CCD
Daily duty cycle (max) *
4000 pages
Scan to
Image
Scan drivers
TWAIN
Scanning noise level
50 dB
Internal memory
64 MB
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
41 - 210 g/m²
Minimum scan area (ADF)
52 x 74 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
45 W
Power consumption (standby)
6.2 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Mac compatibility
No
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
42 - 95 °F
Certificates
Certification
RoHS
Weight & dimensions
Width
301 mm
Depth
567 mm
Height
229 mm
Weight
8.8 kg
Packaging content
Drivers included
Yes
Bundled software
Adobe Acrobat Standard, Kofax VRS Professional, ScandAll Pro.
Other features
Dimensions (WxDxH)
301 x 567 x 229 mm
Maximum length of sheet media
122"
Output resolutions
50 - 600 dpi
Weight (imperial)
8.78 kg (19.4 lbs)
Dimensions (W x D x H) (imperial)
299.7 x 581.7 x 228.6 mm (11.8 x 22.9 x 9")
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:44:28
Uk has collected 4 expert reviews for Fujitsu fi-6230 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 10:44:14
No, its not a bird or a plane; its two scanners in one, the fi-6230 incorporating both sheet-fed and flatbed scanners in one unit. A 50-page automatic feeder is built-in to handle high-volume work with TWAIN and ISIS drivers for use with document ma...
0%
computeractive.co.uk
Updated:
2011-09-26 10:44:28
Professional, high-volume, document scanners can be both expensive and bulky. The fi-6230 from Fujitsu, however, is affordable and compact, making it a good choice for the small business looking to capture large amounts of printed information.For those...
Good Fast duplex scanning; compact size; flexible document feeder can handle a variety of documents; flatbed for awkward materials; Twain and Isis drivers...
Bad Bundled scanning software fairly basic...
Bottom line The Fujitsu fi-6230 is a compact, fast, affordable high-volume scanner. Well equipped to handle the needs of small businesses...
60%
v3.co.uk
Updated:
2011-09-26 10:44:23
Professional, high-volume, document scanners can be both expensive and bulky. The fi-6230 from Fujitsu, however, is affordable and compact, making it a good choice for the small business looking to capture large amounts of printed information. For thos...
Good Fast duplex scanning; compact size; flexible document feeder can handle a variety of documents; flatbed for awkward materials; Twain and Isis drivers...
Bad Bundled scanning software fairly basic...
Bottom line The Fujitsu fi-6230 is a compact, fast, affordable high-volume scanner. Well equipped to handle the needs of small businesses...
60%