location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Megamind: Mega Team Unite Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megamind: Mega Team Unite
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4005209136914 show
Show alternative article codes used in the online market place
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Megamind: Mega Team Unite Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Action
  • - Developer: THQ Studio Australia
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Nintendo Megamind: Mega Team Unite Wii :
The long product name of Nintendo Megamind: Mega Team Unite Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Megamind: Mega Team Unite, Nintendo Wii, Action
More>>>
Nintendo Megamind: Mega Team Unite Wii:
The official description of Nintendo Megamind: Mega Team Unite Wii as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Just as Megamind has become our new Mega Hero, a sudden crime wave hits the city. The Doom Syndicate & their Doom Goons have emerged and are looking to take over! Only Megamind and his arsenal of gadgets can stop them!

Picking up the excitement right after the Megamind movie ends, MegaMind: Mega Team Unite has players creating the Ultimate Mega Team in multiplayer melee combat.

- Create the Ultimate Mega Team–Create a 4-player Mega Squad by choosing from 9 characters, including Megamind.
- Mega Multiplayer Action with Your Friends! – Team up with 1-4 players to defend the city against the Doom Syndicate.
- Battle with Power Ups & Super Abilities – Use super abilities to fight Mega Villains & boost your action with power ups.

Short summary description Nintendo Megamind: Mega Team Unite Wii:
This short summary of the Nintendo Megamind: Mega Team Unite Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Megamind: Mega Team Unite, Wii, E10+ (Everyone 10+)

Long summary description Nintendo Megamind: Mega Team Unite Wii:
This is an auto-generated long summary of Nintendo Megamind: Mega Team Unite Wii based on the first three specs of the first five spec groups.

Nintendo Megamind: Mega Team Unite. Platform: Wii, ESRB rating: E10+ (Everyone 10+), Developer: THQ Studio Australia

Features
Platform *
Wii
Game genre *
Action
Features
Developer *
THQ Studio Australia
ESRB rating *
E10+ (Everyone 10+)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:33:52
Uk has collected 2 expert reviews for Nintendo Megamind: Mega Team Unite Wii and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
cheatcc.com
Updated:
2012-01-25 05:33:52
'Tis the season for animated family-blockbusters, and THQ is pumping out movie tie-ins to accompany the release of Megamind. Does Mega Team Unite offer something fans of the CG flick can sink their teeth into, or this merely a wannabe hero in disguise?...
46%
Brand Image Product code Product Stock Price from
Nintendo Style Savvy Nintendo DS Nintendo Style Savvy Nintendo DS
(show image)
0045496740481 Style Savvy
Nintendo Kirby Super Star Ultra, DS Nintendo DS Nintendo Kirby Super Star Ultra, DS Nintendo DS
(show image)
0045496468866 Kirby Super Star Ultra, DS
Nintendo Naruto: Ninja Council 3 Nintendo DS Nintendo Naruto: Ninja Council 3 Nintendo DS
(show image)
0045496468996 Naruto: Ninja Council 3
Nintendo Professor Layton and Pandora's Box Nintendo DS Nintendo Professor Layton and Pandora's Box Nintendo DS
(show image)
0045496740399 Professor Layton and Pandora's Box