location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Mario Strikers Charged Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mario Strikers Charged
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2131241
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Mario Strikers Charged Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Sports
  • - Developer: Next Level Games
  • - ESRB rating: E10+ (Everyone 10+) PEGI rating: 7
Long product name Nintendo Mario Strikers Charged Wii :
The long product name of Nintendo Mario Strikers Charged Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mario Strikers Charged, Nintendo Wii, Sports
More>>>
Nintendo Mario Strikers Charged Wii:
The official description of Nintendo Mario Strikers Charged Wii as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mario and friends once again take to the pitch in this second entry in the soccer series. Players form an original team by combining one of 12 captains with three of eight sidekicks before competing in one of the game's many modes. Anything goes in Mario Strikers Charged, as players are allowed to use a variety of special abilities to clinch important goals. Each captain has his or her own set of skills and super abilities, as well as the ability to perform special shots called Mega Strikes, where the iron ball splits into five balls and flies at the goal. The defending player must use the Wii Remote to target and aim at and shoot these balls out of the air before conceding a goal. Each of the stadiums in Mario Strikers Charged has various characteristics and contraptions, which influence game play. Players must learn to use this to their advantage to truly dominate the pitch.

- Mario is joined by other famous Nintendo characters who take on the role of captain. Players then select a host of popular teammates to make up the rest of the team.
- Use the skill the Wii Remote and Nunchuk controllers provide to win the ball, score unstoppable goals and take control of the goal keeper to perform spectacular saves.
- Action-packed multiplayer mode plus support for the Nintendo Wi-Fi Connection service, which allows players to take part in tournaments with others online

Short summary description Nintendo Mario Strikers Charged Wii:
This short summary of the Nintendo Mario Strikers Charged Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Mario Strikers Charged, Wii, E10+ (Everyone 10+)

Long summary description Nintendo Mario Strikers Charged Wii:
This is an auto-generated long summary of Nintendo Mario Strikers Charged Wii based on the first three specs of the first five spec groups.

Nintendo Mario Strikers Charged. Platform: Wii, ESRB rating: E10+ (Everyone 10+), PEGI rating: 7, Developer: Next Level Games

Features
Platform *
Wii
Game genre *
Sports
Features
Developer *
Next Level Games
ESRB rating *
E10+ (Everyone 10+)
PEGI rating *
7
Brand Image Product code Product Stock Price from
Nintendo Style Savvy Nintendo DS Nintendo Style Savvy Nintendo DS
(show image)
0045496740481 Style Savvy
Nintendo Kirby Super Star Ultra, DS Nintendo DS Nintendo Kirby Super Star Ultra, DS Nintendo DS
(show image)
0045496468866 Kirby Super Star Ultra, DS
Nintendo Naruto: Ninja Council 3 Nintendo DS Nintendo Naruto: Ninja Council 3 Nintendo DS
(show image)
0045496468996 Naruto: Ninja Council 3
Nintendo Professor Layton and Pandora's Box Nintendo DS Nintendo Professor Layton and Pandora's Box Nintendo DS
(show image)
0045496740399 Professor Layton and Pandora's Box