location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C330dn Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C330dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
044346014
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C330dn Colour 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Colour
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 24 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 45000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 532 MHz
Warranty: 3 Years
Long product name OKI C330dn Colour 600 x 1200 DPI A4 :
The long product name of OKI C330dn Colour 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C330dn, LED, Color, Duplex, 1200x600dpi, 22/24ppm, Tray 250sh, MPT 100sh, A4, 128MB RAM, USB, Fast Ethernet, 52dB, 1170W, 22kg, White/Grey
More>>>
Short summary description OKI C330dn Colour 600 x 1200 DPI A4:
This short summary of the OKI C330dn Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C330dn, LED, Colour, 600 x 1200 DPI, A4, 24 ppm, Duplex printing

Long summary description OKI C330dn Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI C330dn Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI C330dn. Print technology: LED, Colour. Number of print cartridges: 4, Maximum duty cycle: 45000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LCD. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-11-04 01:48:35
Uk has collected 11 expert reviews for OKI C330dn Colour 600 x 1200 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-11-04 01:48:30
Product Code: 01279901 The Oki C330dn colour LED printer (a laser-like technology) is competitively priced for small offices or small workgroups. Compared with other colour laser printers and LED printers we've tested, however, it falls short on colo...
Bottom line Like many other low-cost colour workgroup printers, the Oki C330dn is a mixed bag. Its photo quality is disappointing, but its toner costs are tolerable. One competitor, the Dell 1350cnw, produces far better photo quality than the Oki C330dn - but its...
60%
pcmag.com
Updated:
2011-11-04 01:48:27
The OKI C330dn ($399 list), is built for medium-duty color printing for a small office or workgroup. It provides above-average speed and solid output quality, particularly for text and graphics. Its paper-handling features are typical of laser-class pr...
Good Fairly fast, Good text quality, Decent paper handling...
Bad Sub-par photo printing...
Bottom line The OKI C330dn, an LED-based printer, provides laser-class printing at good speed for a small business or workgroup, though its color photo quality needs work...
70%
macworld.com
Updated:
2011-11-04 01:48:29
The Oki C330dn color LED printer (a laser-like technology) is competitively priced for small offices or small workgroups at just $400 (as of October 22, 2010). Compared with other color laser and LED printers we've tested, however, it falls short on co...
Bottom line Like many other low-cost color workgroup printers, the Oki C330dn is a mixed bag. Its photo quality is disappointing, but its toner costs are tolerable. One competitor, the Dell 1350cnw (), produces far better photo quality than the Oki C330dn, but it...
60%
pcworld.com_techhive.com
Updated:
2011-11-04 01:48:31
The Oki C330dn color LED printer (a laser-like technology) is competitively priced for small offices or small workgroups at just $400 (as of October 22, 2010). Compared with other color laser and LED printers we've tested, however, it falls short on co...
Good Crisp text quality, Standard automatic duplexing (two-sided printing)...
Bad Pricey color toner, Mediocre color graphics...
Bottom line This low-priced workgroup model balances good speed and features with merely tolerable color quality and toner costs...
60%
hardwarecentral.com
Updated:
2011-11-04 01:48:32
Printer Review: Oki C330dn No Toner TraumaOctober 7, 2010By James Alan MillerBigger than a breadbox yet smaller than the C610 office printer we reviewed a few months ago, the Oki C330dn -- like that larger model -- is a color hard-copy workhorse that w...
80%
crn.com
Updated:
2011-11-04 01:48:34
With the release of its C330dn color LED printer, OKI Data Americas claims to outpace and undercut others in its class from Hewlett-Packard, Lexmark and Xerox. In tests this week by the CRN Test Center, the $399 printer lived up to those claims and ear...
0%