location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Pro 2600 f1 Flatbed & ADF scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanJet Pro 2600 f1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G05A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697673856 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:55:01
The date of the most recent change of this product data-sheet in Icecat.
HP 20G05A#B13 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet Pro 2600 f1 Flatbed & ADF scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Built-in display
  • - A4
  • - Maximum scan size: 89 x 148 mm Sensor type: CIS
  • - USB port
  • - Power supply type: AC 12.9 W
Long product name HP Scanjet Pro 2600 f1 Flatbed & ADF scanner 600 x 600 DPI A4 White :
The long product name of HP Scanjet Pro 2600 f1 Flatbed & ADF scanner 600 x 600 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enhance productivity with fast, two-sided scanning, a 60-page ADF, and one-button shortcuts.
More>>>
HP Scanjet Pro 2600 f1 Flatbed & ADF scanner 600 x 600 DPI A4 White:
The official description of HP Scanjet Pro 2600 f1 Flatbed & ADF scanner 600 x 600 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost productivity for professional scanning tasks with the compact, reliable HP ScanJet Pro, designed for scanning up to 1,500 pages daily. Automate workflows with one-click shortcuts and fast, two-sided scanning from the auto document feeder.

Short summary description HP Scanjet Pro 2600 f1 Flatbed & ADF scanner 600 x 600 DPI A4 White:
This short summary of the HP Scanjet Pro 2600 f1 Flatbed & ADF scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Pro 2600 f1, 89 x 148 mm, 600 x 600 DPI, 1200 x 1200 DPI, 48 bit, 24 bit, 25 ppm

Long summary description HP Scanjet Pro 2600 f1 Flatbed & ADF scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of HP Scanjet Pro 2600 f1 Flatbed & ADF scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

HP Scanjet Pro 2600 f1. Maximum scan size: 89 x 148 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: Flatbed & ADF scanner, Product colour: White. Sensor type: CIS, Daily duty cycle (max): 1500 pages, Maximum image resolution: 1200 x 1200 pixels. Auto document feeder (ADF) input capacity: 60 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A5, A6, ISO B-series sizes (B0...B9): B5

Brand Image Product code Product Stock Price from
HP Scanjet Pro 2600 f1 Flatbed & ADF scanner 600 x 600 DPI A4 White HP Scanjet Pro 2600 f1 Flatbed & ADF scanner 600 x 600 DPI A4 White
(show image)
20G05A ScanJet Pro 2600 f1 0.00
(excl. VAT)
0 (incl. VAT)