location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE1843 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE1843
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE1843
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792013072 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
ATEN VE1843 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE1843 AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends uncompressed True 4K HDMI signals up to 100 m over a single Cat 6a cable (HDBaseT 3.0 Certified Cat 6a U/ FTP cable* / ATEN 2L-2920 Cat 6a cable) with zero latency
  • - Compliant with HDBaseT 3.0 standards – transmits high-quality video, full range IR, bi-directional RS-232, Gigabit Ethernet, independent stereo audio and USB 2.0 signals channel bypass
  • - HDMI (3D, Deep Color, 4K/60Hz); HDCP 2.3 compliant
  • - Superior video quality – up to 4096 x 2160 @ 60 Hz (4:4:4); HDR, HDR+, Dolby Vision supported
  • - Supports HDMI audio embedding / de-embedding functions
  • - Supports HDMI local output
  • - Compliant with the USB 2.0 standard for a wide range of USB peripherals compatibility
  • - LED indication of HDBaseT and HDMI signal status for easier recognition
  • - Fanless fin heat sink enclosure – elevates durability and reliability by preventing overheating, fan malfunctions, and noises
  • - Supports extremely high refresh rates up to 240 Hz for the connected display
  • - Firmware upgradable
  • - Built-in 8KV / 15KV ESD protection
  • - Plug-and-play
  • - Rack-mountable
  • - * Cat 6a U/FTP is the recommended setting. The skewless nature and inter-pair shielding of FTP provides the better near-end crosstalk (NEXT, source end) and far-end crosstalk (FEXT, receiver end) parameters required to achieve the maximum performance and distance.
Long product name ATEN VE1843 AV extender AV transmitter & receiver Black :
The long product name of ATEN VE1843 AV extender AV transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

True 4K HDMI / USB HDBaseT 3.0 Transceiver
More>>>
ATEN VE1843 AV extender AV transmitter & receiver Black:
The official description of ATEN VE1843 AV extender AV transmitter & receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE1843 is ATEN’s first video transceiver and integrates the functions of a transmitter and a receiver into one unit. This combination allows users to easily configure the unit to be a transmitter or receiver depending on their AV solution, and to enjoy more flexible deployment and effective use with video matrix switches, video splitters, etc.

Designed with HDBaseT 3.0 technology, the VE1843 not only extends True 4K uncompressed signals up to 100 m over a single Cat 6a cable (HDBaseT 3 Certified Cat 6a U/FTP cable* / ATEN 2L-2920 Cat 6a cable) with zero latency, but also transmits IR, RS-232, Ethernet, independent audio, and USB signals with the latest HDBaseT standards. For stable HDMI signal transmission, the VE1843 ensures high-quality visuals and reliable extension by supporting HDCP 2.3, 3D, Deep Color, HDR, HDR 10+, and Dolby Vision. In addition, the VE1843 is equipped with HDMI audio embedding / de-embedding functions, enabling users to flexibly adapt suitable audio / video combinations based on different environments. To ensure non-stop operations, the fanless fin heat sink design prevents overheating and thus elevates its reliability.

Empowered by the above benefits, the VE1843 increases the potential of AV applications while also streamlining complex installations. This makes the VE1843 an ideal solution for conference halls, auditoriums, lecture halls, museums, exhibition rooms, and anywhere else that requires high-quality transmission and easy-to-use application.

Short summary description ATEN VE1843 AV extender AV transmitter & receiver Black:
This short summary of the ATEN VE1843 AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE1843, 4096 x 2160 pixels, AV transmitter & receiver, 5 m, Wired, 3D, HDCP

Long summary description ATEN VE1843 AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN VE1843 AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN VE1843. Type: AV transmitter & receiver, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat6a. Connectivity technology: Wired, USB connector type: USB Type-A, USB Type-B. Operating voltage: 12 V, Power consumption (typical): 6.45 W. Width: 171.5 mm, Depth: 150.9 mm, Height: 30 mm. Quantity per pack: 1 pc(s)

Features
Type *
AV transmitter & receiver
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat6a
Maximum transfer distance
5 m
Maximum refresh rate
60 Hz
Bandwidth
18 Gbit/s
HDCP
Yes
Material
Metal
3D
Yes
Firmware upgradeable
Yes
Impedance
100 Ω
HDCP version
2.2
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
HDMI in
1
Number of HDMI outputs
1
USB ports quantity
2
USB connector type
USB Type-A, USB Type-B
Ports & interfaces
Audio input
1
Audio output
1
DC-in jack
Yes
Power
Operating voltage
12 V
Power consumption (typical)
6.45 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
171.5 mm
Depth
150.9 mm
Height
30 mm
Weight
640 g
Packaging data
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
ATEN VE1830 AV extender AV transmitter & receiver Black ATEN VE1830 AV extender AV transmitter & receiver Black
(show image)
VE1830 VE1830 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)