location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 139X High Yield Black Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
139X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1390X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850740954 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 00:34:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 139X High Yield Black Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 139X toner supplies deliver legendary HP print quality.
  • - HP 139 toner reload kits work with: HP LaserJet Pro 3001/3002/3003/3004, 3101/3102/3103/3104
  • - (~4,000) pages
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Only Original HP Toner Cartridges with JetIntelligence are specially engineered for high speed, low-energy performance—without sacrificing the quality you depend on to look professional.
  • - Original HP Toner Cartridges are designed with the environment[2,3] and indoor air quality[4] in mind, and for security with tamper-resistant chips,[5] firmware, and packaging.[6] Plus, save energy when printing with HP EcoSmart black toner.[8]
  • - Track cartridge use with HP print gauge technology in Original HP Toner Cartridges. Automatic seal removal makes installation quick and easy and save time with the all-in-one cartridge design. And, try HP Instant Ink for laser.[9]
  • - Easy-to-manage Original HP Toner Cartridges deliver professional-quality prints for office productivity in small and medium businesses.
  • - Depend on Original HP 139 toner supplies designed specifically for your HP printer.
  • - What's in the box: LaserJet Toner Cartridge; Recycling guide; Setup guide; Warranty flyer
Long product name HP LaserJet 139X High Yield Black Original Toner Cartridge :
The long product name of HP LaserJet 139X High Yield Black Original Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

139X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP LaserJet 139X High Yield Black Original Toner Cartridge:
The official description of HP LaserJet 139X High Yield Black Original Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy-to-manage Original HP Toner Cartridges deliver professional-quality prints for office productivity in small and medium businesses.

HP Original LaserJet Toner Cartridges with Jet Intelligence produce high-quality business documents. Maintain productivity with easy-to-manage cartridges offered in two sizes[1] designed with the environment[2,3,4] and security[5,6] in mind.

Short summary description HP LaserJet 139X High Yield Black Original Toner Cartridge:
This short summary of the HP LaserJet 139X High Yield Black Original Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 139X High Yield Black Original Toner Cartridge, 4000 pages, Black, 1 pc(s)

Long summary description HP LaserJet 139X High Yield Black Original Toner Cartridge:
This is an auto-generated long summary of HP LaserJet 139X High Yield Black Original Toner Cartridge based on the first three specs of the first five spec groups.

HP LaserJet 139X High Yield Black Original Toner Cartridge. Black toner page yield: 4000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 139 toner reload kits work with: HP LaserJet Pro 3001/3002/3003/3004, 3101/3102/3103/3104
Quantity per pack *
1 pc(s)
Black toner page yield *
4000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
275 mm
Depth
80 mm
Height
85 mm
Weight
610 g
Package width
364 mm
Package depth
109 mm
Weight & dimensions
Package height
136 mm
Package weight
860 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
194850740954
Technical details
Box contents
LaserJet Toner Cartridge; Recycling guide; Setup guide; Warranty flyer
Logistics data
Harmonized System (HS) code
84439990
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
27 pc(s)
Master (outer) cases per pallet
216 pc(s)
Products per pallet
216 pc(s)
Products per master (outer) case
1 pc(s)
Other features
Pallet dimensions (W x D x H)
999 x 1232 x 1098 mm
Pallet dimensions (W x D x H) (imperial)
998.2 x 1231.9 x 1097.3 mm (39.3 x 48.5 x 43.2")
Pallet weight (imperial)
205.9 kg (454 lbs)
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 3 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)
Disclaimer HP LaserJet 139X High Yield Black Original Toner Cartridge:
Disclaimer

[1] High-yield cartridges are not included in printer purchase; purchase separately. HP 139X High-Yield Original LaserJet Toner Cartridge compared to HP 139A Original LaserJet Toner Cartridges. Learn more at www.hp.com/go/learnaboutsupplies .
[2] HP Planet Partners Program availability varies. For more information, visit http://hp.com/hprecycle .
[3] HP calculations of recycled material in cartridge packaging based on weight, varies in each market.
[4] An HP printing system consists of HP printer, HP Paper and Original HP supply. Blue Angel DE-UZ 219 emissions criteria or earlier versions applicable when printing system launched.
[5] Refer to your device data sheet and HP Web Jetadmin supported feature list for details.
[6] See ISO/IEC 20243:2018 Open Trusted Technology Provider™ Standard Certification Register www.certification.opengroup.org/register/ottps-certification & keypointintelligence.com/HPCartridgeISO20243 .