Tripp Lite logo

Tripp Lite N252-024-6A-SH 24-Port Cat6a Shielded Patch Panel - 10 Gbps, STP, 110 Punch Down, RJ45, 1U, TAA

Data-sheet quality:
created/standardized by Icecat
Product views:
61019
Info modified on:
10 Aug 2024, 11:48:37
Bullet Points Tripp Lite N252-024-6A-SH 24-Port Cat6a Shielded Patch Panel - 10 Gbps, STP, 110 Punch Down, RJ45, 1U, TAA:
  • - Rated for 10 Gbps speeds for managing network connections in Ethernet applications
  • - 24 RJ45 ports numbered, labeled and color-coded for convenient wiring and ID
  • - Supports EIA/TIA T568A/B wiring standards for 110 punch-down terminations
  • - Mounts easily into 1U of space in your 19 in. rack for immediate use
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty:
Lifetime limited
Long product name Tripp Lite N252-024-6A-SH 24-Port Cat6a Shielded Patch Panel - 10 Gbps, STP, 110 Punch Down, RJ45, 1U, TAA:

24-Port Cat6a Shielded Patch Panel - 10 Gbps, STP, 110 Punch Down, RJ45, 1U, TAA

Tripp Lite N252-024-6A-SH 24-Port Cat6a Shielded Patch Panel - 10 Gbps, STP, 110 Punch Down, RJ45, 1U, TAA:

Shielded 24-Port Patch Panel for High-Speed Cat6a Network Cabling
Organize and manage your high-density Cat6a application without taking up too much valuable rack space. This shielded patch panel offers 24 fully shielded RJ45 ports with color-coded 110 punch-down slots that are terminated using a proper punch-down tool. Both the front and rear connectors are clearly numbered and labeled (for custom naming) to help you identify individual cable runs. The patch panel supports T568A and T568B wiring standards. It is fully rated for 10 Gbps data transfer speeds in your network application.

Condenses 24 Ports into Just 1U of Space in Your 19 in. Enclosure or Open Frame Rack
The UL-certified patch panel supports mounting in 1U of EIA-standard 19-inch racks using the included hardware, freeing up valuable rack space for other equipment. Included cable ties and grounding wire help organize your connections, cut down on cable clutter, take stress off the connectors and maintain stable performance.

TAA-Compliant for GSA Schedule Purchases
The N252-024-6A-SH is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N252-024-6A-SH 24-Port Cat6a Shielded Patch Panel - 10 Gbps, STP, 110 Punch Down, RJ45, 1U, TAA:

Tripp Lite N252-024-6A-SH 24-Port Cat6a Shielded Patch Panel - 10 Gbps, STP, 110 Punch Down, RJ45, 1U, TAA, 10 Gigabit Ethernet, 10000 Mbit/s, RJ45, Cat5, Cat5e, Cat6, Cat6a, Black, Acrylonitrile butadiene styrene (ABS), Plastic, SECC

Long summary description Tripp Lite N252-024-6A-SH 24-Port Cat6a Shielded Patch Panel - 10 Gbps, STP, 110 Punch Down, RJ45, 1U, TAA:

Tripp Lite N252-024-6A-SH 24-Port Cat6a Shielded Patch Panel - 10 Gbps, STP, 110 Punch Down, RJ45, 1U, TAA. Ethernet interface type: 10 Gigabit Ethernet, Maximum data transfer rate: 10000 Mbit/s, Connector(s): RJ45. Product colour: Black, Material: Acrylonitrile butadiene styrene (ABS), Plastic, SECC, Rack capacity: 1U. Compliance certificates: RoHS, REACH, Certification: UL. Package width: 104.1 mm, Package depth: 495.3 mm, Package height: 63.5 mm. Country of origin: Taiwan, Master (outer) case width: 302.3 mm, Master (outer) case length: 520.7 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.