location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS R6 MILC Body 20.1 MP CMOS 5472 x 3648 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4082C047 SD KIT
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS R6 MILC Body 20.1 MP CMOS 5472 x 3648 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MILC Body 20.1 MP CMOS Black
  • - Image stabilizer
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 102400 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 30 s ± 3EV (1/2EV; 1/3EV step)
  • - Video recording 3840 x 2160 pixels 4K Ultra HD
  • - Built-in microphone Built-in speaker(s) Voice recording USB Type-C HDMI Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS R6 MILC Body 20.1 MP CMOS 5472 x 3648 pixels Black :
The long product name of Canon EOS R6 MILC Body 20.1 MP CMOS 5472 x 3648 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20.1 Mpix, 35.9 x 23.9 mm CMOS, DIGIC X, Dual Pixel CMOS AF, 0.5" OLED colour EVF, 7.5cm (3.0") Clear View LCD II, 4K UHD (16:9) 3840 x 2160, USB 3.1 Gen 2 USB C, HDMI micro, WLAN, Bluetooth 4.2 + SDXC
More>>>
Canon EOS R6 MILC Body 20.1 MP CMOS 5472 x 3648 pixels Black:
The official description of Canon EOS R6 MILC Body 20.1 MP CMOS 5472 x 3648 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pure speed. Pure mirrorless.
The radical EOS R6 features technology that will have you falling in love with photography all over again. See and shoot subjects in completely new ways and add a new dimension to your visual story telling.

Introducing the Canon EOS R6
Get to know the Canon EOS R6 and see how its ground-breaking speed, stability and technology can take your creativity to new heights. Capture split-second moments with incredible image quality and realise your potential as a filmmaker.

See every movement. Do not make a sound.
EOS R6 gives you more opportunities to capture the perfect moment in time. Shoot the action at up to a staggering 20 frames per second1 silently, capturing fleeting moments that are barely perceptible to the human eye.

Superb video at up to 4K 60fps and Full HD 120fps, all with Dual Pixel CMOS AF
The EOS R6 packs the kind of video specifications that can support a serious filmmaking workflow. Canon Log and HDR PQ options help videographers capture more dynamic range, and high quality 10-bit 4:2:2 recording is supported internally to either of the camera’s dual UHS-II SD memory card slots.

The ultimate hybrid camera
Whatever you shoot, and however you shoot it, the EOS R6 raises the bar for your creativity. Whether it’s stills or video, people or places, action or travel, still life or wildlife – the EOS R6’s mixture of speed, image quality and flexibility make it the ultimate content creation tool.

World's best image stabilisation: 8-stops3
Imagine being able to shoot hand-held at shutter speeds as long as four seconds, blurring water in landscapes and people in the streets without reaching for a tripod. That's the kind of creative freedom you can expect from the EOS R6.

An in-body five-axis Image Stabiliser provides up to 8 stops of protection against camera shake. And when RF lenses with an optical IS system (except RF 600MM F11 IS STM or RF 800MM F11 IS STM) are fitted to the camera, the two systems work in tandem to deliver an astonishing up to 8-stop advantage. 2

The camera's In-body and lens-based IS systems stabilize video too, with a third system – Movie Digital IS – adding another layer of stabilisation and professional-looking results.

World's fastest AF tracks subjects with confidence4
The EOS R6 ‘s Dual Pixel CMOS AF II system is controlled by a DIGIC X processor that uses deep-learning artificial intelligence for advanced subject recognition and tracking. Eyes, faces and heads can all be recognised with new levels of precision. The camera can also identify cats, dogs and birds, helping you maintain sharp focus on fast-moving subjects – one of the most challenging aspects of wildlife and domestic photography.

Responsive and easy to use, from the first time you hold it
We want nothing to stand between you and your creativity, which is why the EOS R6 has been designed to feel as instinctive and connected as possible.

Electronic viewfinder
A superb 3.69-dot electronic viewfinder that refreshes at up to 120fps is complimented by a fully articulated Vari-Angle touchscreen that pivots away from the camera’s body and rotates through 270˚, letting you shoot from creative angles.

Dual card slots
Dual card slots let your record RAW files separately to JPEG/HEIF files, or even stills separately from video, and support the latest UHS-II standards for fast read/write speeds. Intuitive controls on the back of the camera – such as an AF joystick and rear control dials – make the EOS R6 instinctive to use.

Short summary description Canon EOS R6 MILC Body 20.1 MP CMOS 5472 x 3648 pixels Black:
This short summary of the Canon EOS R6 MILC Body 20.1 MP CMOS 5472 x 3648 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS R6, 20.1 MP, 5472 x 3648 pixels, CMOS, 4K Ultra HD, 598 g, Black

Long summary description Canon EOS R6 MILC Body 20.1 MP CMOS 5472 x 3648 pixels Black:
This is an auto-generated long summary of Canon EOS R6 MILC Body 20.1 MP CMOS 5472 x 3648 pixels Black based on the first three specs of the first five spec groups.

Canon EOS R6. Camera type: MILC Body, Megapixel (approx.): 20.1 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 102400. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Electronic. Weight: 598 g. Product colour: Black

Picture quality
Camera type *
MILC Body
Megapixel (approx.) *
20.1 MP
Sensor type *
CMOS
Maximum image resolution *
5472 x 3648 pixels
Still image resolution(s) *
3:2 ratio (L, RAW, C-RAW) 5472 x 3648, (M) 3648 x 2432, (S1) 2736 x 1824, (S2) 2400 x 1600 1.6x (crop) (L) 3408 x 2272, (S2) 2400 x 1600 4:3 ratio (L) 7280 x 5464, (M) 5152 x 3872, (S1) 3712 x 2784, (S2) 2112 x 1600 16:9 ratio (L) 5472 x 3072, (M) 3648 x 2048, (S1) 2736 x 1536, (S2) 2400 x 1344 1:1 ratio (L) 3648 x 3648, (M) 2432 x 2432, (S1) 1824 x 1824, (S2) 1600 x 1600
Image stabilizer *
Yes
Total megapixels
21.4 MP
Image sensor size (W x H)
35.9 x 23.9 mm
Image formats supported *
JPEG, RAW
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
One Shot Focus, Single Auto Focus
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
102400
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, 12800, 25600, 51200, 102400
Light exposure modes *
Auto, Manual
Light exposure correction *
± 3EV (1/2EV; 1/3EV step)
Light metering *
Centre-weighted, Partial, Spot
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Manual
Flash exposure correction
±3EV (1/2; 1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Video resolutions
1920 x 1080, 3840 x 2160 pixels
Motion JPEG frame rate
59.94 fps
Resolution at capture speed
1920x1080@23.98fps, 1920x1080@25fps, 1920x1080@29.97fps, 1920x1080@59.94fps, 3840x2160@23.98fps, 3840x2160@25fps, 3840x2160@29.97fps
Video formats supported
H.264, MP4
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Voice recording
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
2
Display
Display *
LCD
Display diagonal *
7.62 cm (3")
Display diagonal (metric)
7.5 cm
Display resolution (numeric)
1620000 pixels
Viewfinder
Viewfinder type
Electronic
Magnification
0.76x
Viewfinder screen size
0.5"
Viewfinder resolution (approx.)
3690000 pixels
Ports & interfaces
PictBridge *
No
USB version *
3.2 Gen 2 (3.1 Gen 2)
USB connector
USB Type-C
HDMI *
Yes
HDMI connector type
Micro
Microphone in
Yes
Headphone outputs
1
Network
Bluetooth *
Yes
Bluetooth version
4.2
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Camera
White balance *
Auto, Cloudy, Daylight, Flash, Fluorescent L, Shade, Tungsten
Scene modes *
Landscape, Portrait
Shooting modes *
Auto, Manual, Program, Scene
Photo effects *
Black&White, Neutral
Self-timer delay *
3, 10 s
Brightness adjustment
Yes
Dioptre correction
Yes
Diopter adjustment (D-D)
-4 - 2
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
LP-E6NH
Weight & dimensions
Width
138.4 mm
Depth
88.4 mm
Height
97.5 mm
Weight
598 g
Weight (including battery)
680 g
Packaging content
Batteries included
Yes
Quick start guide
Yes