BenQ logo

BenQ PE7800 data projector 800 ANSI lumens XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85452
Info modified on:
14 Mar 2024, 19:05:21
Warranty:
Three years warranty to be free from manufacturing defects and workmanship from the date of original purchase. 1st year at its option: pickup, repair and return with loan unit or onsite exchange. 2nd and 3rd year carry-in, repair and return. Three months lamp warranty to be free from material and workmanship.
Long product name BenQ PE7800 data projector 800 ANSI lumens XGA (1024x768):

PE7800 DLP W-PAL 800ALu 210W 7.9kg

BenQ PE7800 data projector 800 ANSI lumens XGA (1024x768):

DLP™ projection system. With BenQ PE7800 you will experience true expressiveness of video (300 Hz Refresh Rate), superb rich color saturation (6-Segment Color Wheel), sharper, clearer moving picture (P-Scan).
The PE7800 has variety of inputs (DVI, S-Video, Component-Video, Composite-Video, S-Video, BNC Connector).

Short summary description BenQ PE7800 data projector 800 ANSI lumens XGA (1024x768):

BenQ PE7800, 800 ANSI lumens, XGA (1024x768), 2000:1, 1016 - 6604 mm (40 - 260"), 1.5 - 10 m, 16.78 million colours

Long summary description BenQ PE7800 data projector 800 ANSI lumens XGA (1024x768):

BenQ PE7800. Projector brightness: 800 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 2000:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 210 W. Noise level: 32 dB. Power consumption (typical): 310 W. Weight: 7.9 kg

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.