location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 006R04401 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
006R04401
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R04401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205069006 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 May 2023 17:24:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox 006R04401 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Single pack
  • - Extra (Super) High Yield
  • - Black toner page yield: 6000 pages
  • - Black toner cartridges quantity: 1
  • - 1 pc(s)
Long product name Xerox 006R04401 toner cartridge 1 pc(s) Original Black :
The long product name of Xerox 006R04401 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xerox B225/B230/B235 Black Extra High Capacity Toner Cartridge Yields 6,000 pages
More>>>
Xerox 006R04401 toner cartridge 1 pc(s) Original Black:
The official description of Xerox 006R04401 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This genuine Xerox extra high capacity black toner cartridge is specially formulated for the Xerox B225/B230/B235 to ensure the best print quality possible and deliver consistent and reliable results, page after page. Get peace of mind with genuine Xerox supplies and don't settle for cheap imitations. (Use & Return)

Short summary description Xerox 006R04401 toner cartridge 1 pc(s) Original Black:
This short summary of the Xerox 006R04401 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 006R04401, 6000 pages, Black, 1 pc(s)

Long summary description Xerox 006R04401 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Xerox 006R04401 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Xerox 006R04401. Black toner page yield: 6000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
B225, B230, B235
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
Extra (Super) High Yield
Black toner page yield *
6000 pages
Type *
Original
Printing colours *
Black
Features
Brand compatibility *
Xerox
Supply type *
Single pack
Weight & dimensions
Package width
99 mm
Package depth
330 mm
Package height
188 mm
Package weight
1.36 kg
Package type
Box
Country Distributor
United States 2 distributor(s)