ProDVX logo

ProDVX IPPC-24

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75280
Info modified on:
27 Dec 2023, 20:00:57
Warranty:
2 years
Long product name ProDVX IPPC-24:

ProDVX IPPC-24

ProDVX IPPC-24:

The ProDVX IPPC-24 is an Intel Panel PC with a 23.6" Touch Display. The ProDVX IPPC-24 standard comes with an Intel Braswell N3160 Quad Core. This device can be connected through RJ45 LAN, WiFi, Bluetooth and is fanless due to passive cooling. This Intel SOC Touch Display has a projected capacitive touch display in metal housing. Optional accessories are an 1D-2D Barcode (USB) Module, NFC (USB) Module and VESA mounting brackets.

Short summary description ProDVX IPPC-24:

ProDVX IPPC-24, 59.9 cm (23.6"), Full HD, Intel® Celeron®, 4 GB, 64 GB, Windows 10

Long summary description ProDVX IPPC-24:

ProDVX IPPC-24. Product type: All-in-One tablet PC. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.