location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATDUPUEGB laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATDUPUEGB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDUPUEGB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030843379 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name StarTech.com SATDUPUEGB laptop dock/port replicator Black :
The long product name of StarTech.com SATDUPUEGB laptop dock/port replicator Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable eSATA USB to SATA Standalone Hard Drive Duplicator Dock
More>>>
StarTech.com SATDUPUEGB laptop dock/port replicator Black:
The official description of StarTech.com SATDUPUEGB laptop dock/port replicator Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

he SATDUPUEGB Portable SATA Hard Drive Duplicator with eSATA and USB offers an easy, hardware solution for duplicating/cloning a SATA hard drive, or can be connected to a desktop or laptop computer for use as an external hard drive dock.

As a standalone hard drive duplicator, the SATDUPUEGB lets you can create an exact 1-to-1 sector clone from one hard drive to another, including partition and boot sector information and all data, at a rate of up to 72 MBps; as an external hard drive dock, it supports plug-and-play installation and can be connected to a host computer through either USB 2.0 or eSATA, providing data transfer speeds of up to 480 Mbps or 3 Gbps respectively.

Short summary description StarTech.com SATDUPUEGB laptop dock/port replicator Black:
This short summary of the StarTech.com SATDUPUEGB laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATDUPUEGB, Black, 2.5,3.5", 2 A, 5 - 80 °C, -40 - 70 °C, 8 - 90%

Long summary description StarTech.com SATDUPUEGB laptop dock/port replicator Black:
This is an auto-generated long summary of StarTech.com SATDUPUEGB laptop dock/port replicator Black based on the first three specs of the first five spec groups.

StarTech.com SATDUPUEGB. Product colour: Black. Supported HDD sizes: 2.5,3.5". Output current: 2 A. Weight: 45 g. Package weight: 560 g

Ports & interfaces
USB 2.0 ports quantity *
2
eSATA ports quantity
1
Network
Ethernet LAN *
No
Performance
Product colour *
Black
LED indicators
Yes
Storage
Supported HDD sizes
2.5, 3.5"
Power
Output current
2 A
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Weight
45 g
Packaging data
Package weight
560 g
Other features
Dimensions (WxDxH)
80 x 70 x 16.3 mm
Maximum data transfer rate
480 Mbit/s
Interface
SATA
Power requirements
110 - 240 VAC
Compatible operating systems
Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2, Mac OS X, Linux
Brand Image Product code Product Stock Price from
StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB StarTech.com SATA Hard Drive HDD Duplicator Dock - eSATA USB
(show image)
SATDOCK22RE SATA Hard Drive HDD Duplicator Dock - eSATA USB 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB to IDE SATA Standalone HDD Hard Drive Duplicator Dock StarTech.com USB to IDE SATA Standalone HDD Hard Drive Duplicator Dock
(show image)
UNIDUPDOCK USB to IDE SATA Standalone HDD Hard Drive Duplicator Dock 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)