Canon logo

Canon CN-E 35mm T1.5 FP X Camcorder Cinema lens Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37047
Info modified on:
12 Mar 2022, 18:52:25
Short summary description Canon CN-E 35mm T1.5 FP X Camcorder Cinema lens Black:

Canon CN-E 35mm T1.5 FP X, Cinema lens, PL mount

Long summary description Canon CN-E 35mm T1.5 FP X Camcorder Cinema lens Black:

Canon CN-E 35mm T1.5 FP X. Component for: Camcorder, Lens type: Cinema lens, Lens mount interface: PL mount. Camera brands compatibility: Canon. Product colour: Black, Mounting type: Bayonet. Diameter: 11.4 cm, Length: 93.5 mm, Weight: 1.1 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.