location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CN-E35mm T1.5 FP X Camcorder Cinema lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN-E35mm T1.5 FP X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3360C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292130997
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 14:25:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon CN-E35mm T1.5 FP X Camcorder Cinema lens Black:
This short summary of the Canon CN-E35mm T1.5 FP X Camcorder Cinema lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CN-E35mm T1.5 FP X, Cinema lens, PL mount

Long summary description Canon CN-E35mm T1.5 FP X Camcorder Cinema lens Black:
This is an auto-generated long summary of Canon CN-E35mm T1.5 FP X Camcorder Cinema lens Black based on the first three specs of the first five spec groups.

Canon CN-E35mm T1.5 FP X. Component for: Camcorder, Lens type: Cinema lens, Lens mount interface: PL mount. Camera brands compatibility: Canon. Product colour: Black, Mounting type: Bayonet. Diameter: 11.4 cm, Length: 93.5 mm, Weight: 1.1 kg

Lens system
Component for *
Camcorder
Lens type *
Cinema lens
Fixed focal length
3.5 cm
Number of diaphragm blades
11
Maximum aperture number *
1.5
Lens mount interface *
PL mount
Performance
Camera brands compatibility *
Canon
Design
Product colour
Black
Mounting type
Bayonet
Weight & dimensions
Length
93.5 mm
Weight
1.1 kg
Diameter *
11.4 cm