location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ADSL Ethernet modem 8000 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADSL Ethernet Modem
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSL-300T/EU
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name D-Link ADSL Ethernet modem 8000 Kbit/s :
The long product name of D-Link ADSL Ethernet modem 8000 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADSL Ethernet Modem
More>>>
D-Link ADSL Ethernet modem 8000 Kbit/s:
The official description of D-Link ADSL Ethernet modem 8000 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ADSL Modem With Ethernet Interface
The DSL-300T ADSL modem provides simple and quick connection to an ADSL broadband line. This modem provides an auto-sensing 10/100Mbps dual-speed Fast Ethernet interface for convenient connection to a PC or Macintosh computer, a remote router or other hosts. With ADSL speed support of up to 8Mbps, a wide range of compatibility, easy installation and a tiny price tag, this modem takes your Internet and WAN connection to a new level of convenience and simplicity.

Up to 8Mbps Speed
The DSL-300T features G.dmt modulation for speeds of up to 8Mbps downstream and 832Kbps upstream. G.lite, which has the advantage of not requiring the installation of a splitter (micro-filter still required) at the subscriber end, is also supported, allowing up to 1.5Mbps downstream and 512Kbps upstream. The modem auto-senses the connection type and auto-negotiates the best modulation scheme, G.dmt or G.lite using the G.hs (handshake) protocol.

Uses Existing Telephone Line
Your ADSL modem operates over the existing telephone wire and does not require any new transmission media. The DSL-300T makes possible high-speed multimedia services, Internet access, and video conferencing for you, using a standard copper phone line.

"Always-on" or Dial-up Connection to ISP
The DSL-300T supports both "always on" and dial-up connections to ISP. "Always-on" eliminates the need to dial to ISP and is ideal for applications like IP telephony. Dial-up connection lets you save ISP charge, it allows you to disconnect from the Internet when you don't need to use it.



Product Features:

Up to 8Mbps high performance
Host interface: 10/100BASE-TX Ethernet port
Easy configuration through a web-based utility
O.S.-independent
Fully compliant with T1.413 issue 2, G.992.1 (G.dmt) Annex A, G.992.2 (G.lite) Annex A
G.994.1 (G.hs) auto-handshake for different ADSL flavors
Protocol support: Bridged Ethernet over ATM, Classical IP over ATM, PPP over ATM, PPP over Ethernet

Short summary description D-Link ADSL Ethernet modem 8000 Kbit/s:
This short summary of the D-Link ADSL Ethernet modem 8000 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ADSL Ethernet Modem, 8000 Kbit/s, 0.512 Mbit/s, 1.5 Mbit/s, 5 - 40 °C, 5 - 95%

Long summary description D-Link ADSL Ethernet modem 8000 Kbit/s:
This is an auto-generated long summary of D-Link ADSL Ethernet modem 8000 Kbit/s based on the first three specs of the first five spec groups.

D-Link ADSL Ethernet Modem. Modem speed: 8000 Kbit/s. Upstream data rate: 0.512 Mbit/s, Downstream data rate: 1.5 Mbit/s

Modem
Modem speed
8000 Kbit/s
Data transmission
Upstream data rate
0.512 Mbit/s
Downstream data rate
1.5 Mbit/s
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Brand Image Product code Product Stock Price from
D-Link EN ADSL ext Win USB modem 8000 Kbit/s D-Link EN ADSL ext Win USB modem 8000 Kbit/s
(show image)
DSL-200 Modem EN ADSL ext Win USB 0.00
(excl. VAT)
0 (incl. VAT)