location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS K53SV-SX380V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K53SV-SX380V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K53SV-SX380V
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:43:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS K53SV-SX380V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Brown
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® GT 540M Intel® HD Graphics 3000
  • - Ethernet LAN
  • - 90 W
  • - Windows 7 Home Premium 64-bit
Warranty: 2 years
Long product name ASUS K53SV-SX380V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Brown :
The long product name of ASUS K53SV-SX380V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-2630QM (2.0 GHz), 500GB SATA, 15.6" LED HD (1366x768), nVidia GeForce GT 540M, DVD Super Multi DL, 0.3MP, Gigabit Ethernet, 802.11 b/g/n, 2.6kg, Windows 7 Home Premium 64-bit
More>>>
ASUS K53SV-SX380V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Brown:
The official description of ASUS K53SV-SX380V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay Cool with Metallic Chic
- IceCool Technology keep palm rests cool, placing heat-producing components away from users.
- Designed with high quality aluminum textures.
- IF Award-winning ergonomic dust-repellent chicklet keyboard.
- 2nd generation Intel® CoreTM processors.

Classy Metallic Design
Featuring 2nd Generation Intel® Core™ Processors and an elegant color scheme based on premium aluminum textures, the new K Serie offers an expressive combination of technology and style. The highly durable premium aluminum textures retain their looks and quality even during extensive, prolonged use, allowing you to do more with your K Serie in complete confidence.

Incredible Processing Power
The new K Series ships with 2nd Generation Intel® Core™ Processors, as optimized for notebook use with awesome computing power – in particular, these new mobile CPUs enhance multitasking, so you can get more done at the same time, more smoothly.

Graphics Supercharged
For graphics and gaming, new K Series notebooks deliver the might of NVIDIA discrete GPUs. The ASUS K53SV comes with NVIDIA GT 540M available for dazzling gaming and multimedia output, up to 2GB DDR3 video memory on hand to accelerate visuals.

IceCool Technology Keeps Your Hands Cool
IceCool Technololgy makes your PC experience cool and comfortable even during the longest computing sessions. Exclusive dual-sided motherboard design places hot components on the underside and away from users. Combined with heat pipes and vents, palm rests and typing surfaces stay cooler.

IF Award-winning Ergonomic Chiclet Keyboard
Extra-wide dust-repellent keys stay comfortable even during extended typing sessions for improved productivity and interaction.

Palm Proof Technology Prevents Accidental Input
Intelligent touchpad distinguishes between palm and finger contact to prevent inadvertent cursor movements during typing.

Short summary description ASUS K53SV-SX380V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Brown:
This short summary of the ASUS K53SV-SX380V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS K53SV-SX380V, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS K53SV-SX380V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Brown:
This is an auto-generated long summary of ASUS K53SV-SX380V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Brown based on the first three specs of the first five spec groups.

ASUS K53SV-SX380V. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Brown

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 05:12:00
Uk has collected 23 expert reviews for ASUS K53SV-SX380V laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Brown and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
Laptopmag.com
Updated:
2011-08-17 05:11:56
The ASUS K53SV-B1 is a handsome machine well suited for mainstream users. It offers plenty of power for day-to-day use, and when put to the test with video and games, its Intel Core i7 and Nvidia GT 540M graphics processor ensure that this system can h...
Good Slick brushed-metal deck, Quad-core Core i7 power, Strong graphics performance, Runs cool...
Bad Below-average battery life, Sluggish hard drive, No USB 3.0 port...
Bottom line At $949, the K53SV-B1 is a nice-looking laptop that offers more than enough power for multimedia enthusiasts and even gamers. And even with its quad-core processor and Nvidia graphics, this machine runs pretty cool. However, the system lacks USB 3.0 co...
70%
insidehw.com
Updated:
2011-08-17 05:11:58
ASUS was one of the first companies to present notebooks based on the long-awaited Sandy Bridge platform at this year’s CES. N-series models are already available worldwide and are an excellent representative of what this platform brings and what can b...
0%
techreviewsource.com
Updated:
2012-11-19 02:33:24
The Asus K53SV-A1 is a 15.6-inch laptop that has decent portability without leaving out solid performance. It has an attractive design coupled with strong Intel dual-core performance and graphics performance. It does have below-average battery life...
Good Attractive, solid design, Strong, Intel dualcore performance, Good graphics performance...
Bad No USB 3.0 or eSATA, Slightly below average battery life...
80%
notebookcheck.net
Updated:
2012-11-19 02:33:24
Konrad Schneid (translated by B Schulisch), 06/20/2011 Asus is trying to appeal to the mainstream with its new K53SV multimedia notebook. The 15 inch device should impress with its Intel Core i5-2410M dual-core processor, as well as the GeForce GT 54...
Good Stable case, Good cooling, Solid application performance, Blu-ray drive, Quiet noise...
Bad Weak display, Throttling, No USB 3.0 & Bluetooth...
Bottom line The Asus K53SV multimedia notebook in its SX131V version left a mixed impression. For a price of around 800 Euros buyers receive a useful device, which does have its weaknesses though.What was able to impress us was the stable case made of aluminum. The p...
80%