location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX CloudX - Gaming Headset (Black-Silver) - Xbox

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX CloudX - Gaming Headset (Black-Silver) - Xbox
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5H8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188047361 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 00:00:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX CloudX - Gaming Headset (Black-Silver) - Xbox
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CloudX was tested by Microsoft and works with Xbox One and Xbox Series X/S controllers that have a 3.5mm headset jack.
  • - Cloud’s legendary comfort will keep you gaming strong during those marathon gaming sessions.
  • - The sturdy aluminum frame provides reliable durability and stability.
  • - Enhanced bass reproduction and crystal clear lows, mids, and highs help fully immerse you in your gaming.
  • - Intuitive in-line audio controls allow you to adjust volume and mute mic without having to dig into console settings.
  • - The flexible, detachable mic can be easily positioned as you like it, and removed if you’re enjoying music.
  • - The tough braided cable is engineered to withstand the perils of daily gaming and is flexible to allow you to move freely.
Warranty: 2 year
Long product name HyperX CloudX - Gaming Headset (Black-Silver) - Xbox :
The long product name of HyperX CloudX - Gaming Headset (Black-Silver) - Xbox. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX CloudX - Gaming Headset (Black-Silver) - Xbox
More>>>
HyperX CloudX - Gaming Headset (Black-Silver) - Xbox:
The official description of HyperX CloudX - Gaming Headset (Black-Silver) - Xbox as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for the elite gamer.
HyperX CloudX™ Gaming Headset has been tested and approved by Microsoft and delivers signature HyperX comfort, durability, and amazing sound for serious Xbox gamers. CloudX has convenient in-line audio controls that sidestep system menus and put control right at your fingertips. The sturdy aluminum frame is designed for long-lasting reliability and to withstand the harsh rigors of daily gaming life. The 100% memory foam ear cushions and leatherette-padded headband provide award-winning comfort for those long weekends and late nights of gaming. 53mm drivers and enhanced bass reproduction pump out crystal clear high, mids, and lows, and the closed cup design mutes the outside world to completely immerse you in your game. The noise-cancelling microphone can be positioned just the way you like it, and it also eliminates background noise so you’ll come across loud and clear. CloudX is also compatible with mobile devices. When you’re ready to listen to music, simply unplug the microphone and stow it for later.

Short summary description HyperX CloudX - Gaming Headset (Black-Silver) - Xbox:
This short summary of the HyperX CloudX - Gaming Headset (Black-Silver) - Xbox data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX CloudX - Gaming Headset (Black-Silver) - Xbox, Wired, Gaming, 15 - 25000 Hz, 322 g, Headset, Black, Silver

Long summary description HyperX CloudX - Gaming Headset (Black-Silver) - Xbox:
This is an auto-generated long summary of HyperX CloudX - Gaming Headset (Black-Silver) - Xbox based on the first three specs of the first five spec groups.

HyperX CloudX - Gaming Headset (Black-Silver) - Xbox. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 15 - 25000 Hz. Cable length: 1.3 m. Weight: 322 g. Product colour: Black, Silver

Official Xbox licensed headset

CloudX was tested by Microsoft and works with Xbox One and Xbox Series X|S controllers that have a 3.5mm headset jack.

Signature HyperX comfort

Cloud’s legendary comfort will keep you gaming strong during those marathon gaming sessions.

Durable aluminum frame

The sturdy aluminum frame provides reliable durability and stability.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, Silver
Cable length
1.3 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
15 - 25000 Hz
Impedance
41 Ω
Headphone sensitivity
95 dB
Magnet type
Neodymium
Driver unit
5.3 cm
Driver type
Dynamic
Headphones
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom
Microphone sensitivity
-39 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Weight & dimensions
Width
195 mm
Depth
150 mm
Height
95 mm
Weight
322 g
Packaging data
Package width
114 mm
Package depth
205 mm
Package height
233 mm
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)