location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX SoloCast - USB Microphone (Black) PC microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX SoloCast - USB Microphone (Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5P8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188049495 show
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 05:20:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX SoloCast - USB Microphone (Black) PC microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC microphone 6 dB
  • - Wired Device interface: USB 2 m
  • - Black
  • - Power source: USB
  • - Cables included: USB
Warranty: 2 year
Long product name HyperX SoloCast - USB Microphone (Black) PC microphone :
The long product name of HyperX SoloCast - USB Microphone (Black) PC microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Microphone, Cardioid Polar Pattern, Tap to Mute Sensor, Streamers, Content Creators, Black
More>>>
HyperX SoloCast - USB Microphone (Black) PC microphone:
The official description of HyperX SoloCast - USB Microphone (Black) PC microphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy-to-use USB microphone for streamers and content creators.
For video editors, streamers, and gamers looking for a USB microphone with great sound quality, the HyperX SoloCast is a must have. It’s Plug N Play, making it simple to use, with some of our fan-favorite conveniences like the tap-to-mute sensor and LED mute indicator. The versatile microphone has a flexible, adjustable stand and is also compatible with most boom arms, so it can either sit on your desk or work mounted. Certified by TeamSpeak and Discord and compatible with OBS, XSplit, Streamlabs OBS and a number of other programs, it’s an extremely streamer-friendly microphone.

Plug N Play audio recording
Get quality audio recordings with this easyto-use USB condenser microphone. The cardioid polar pattern prioritizes sound sources directly in front of the microphone.

Flexible, adjustable stand
The easy-to-position stand swivels to support a variety of setups. You can even t it under a monitor if your setup is tight onspace.

Tap-to-Mute sensor with LED status indicator
Simply tap the top of the mic to mute, and the signature LED indicator lets you immediately see whether or not you’re broadcasting.

Short summary description HyperX SoloCast - USB Microphone (Black) PC microphone:
This short summary of the HyperX SoloCast - USB Microphone (Black) PC microphone data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX SoloCast - USB Microphone (Black), PC microphone, 6 dB, 16 bit, 6 mV/Pa, Touch, Wired

Long summary description HyperX SoloCast - USB Microphone (Black) PC microphone:
This is an auto-generated long summary of HyperX SoloCast - USB Microphone (Black) PC microphone based on the first three specs of the first five spec groups.

HyperX SoloCast - USB Microphone (Black). Type: PC microphone, Microphone sensitivity: 6 dB, Bit rate: 16 bit. Connectivity technology: Wired, Device interface: USB, USB connector type: USB Type-C. Product colour: Black, Cable length: 2 m, Compatible products: PC, PS5, PS4, Mac. Power source: USB, Input voltage: 5 V. Microphone weight: 261 g

Microphone
Microphone sensitivity
6 dB
Type *
PC microphone
Bit rate
16 bit
Sensitivity (1kHz)
6 mV/Pa
Microphone mute
Yes
Microphone holder
Yes
Volume control
Touch
Ports & interfaces
Connectivity technology *
Wired
Device interface *
USB
USB port
Yes
USB connector type
USB Type-C
Performance
Product colour *
Black
Performance
Plug and Play
Yes
Cable length
2 m
Compatible products
PC, PS5, PS4, Mac
Power
Power source *
USB
Input voltage
5 V
Weight & dimensions
Microphone weight
261 g
Packaging content
Cables included
USB
Other features
Weight
258.5 g
Logistics data
Harmonized System (HS) code
85181000
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Australia 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)