location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud MIX - Gaming Headset (Black-Gunmetal)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud MIX - Gaming Headset (Black-Gunmetal)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5K9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188047972 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 13:28:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2024
Product end of life date
Bullet Points HyperX Cloud MIX - Gaming Headset (Black-Gunmetal)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Detach the cable and enjoy up to 20 hours of wireless freedom with Bluetooth® ready media devices.
  • - Cloud MIX is Hi-Res Audio Certified and cranks out rich, high resolution audio with a frequency range of 10Hz to 40kHz. Hear depth and details and get truly immersed in your gaming and audio entertainment[1].
  • - Separation of bass frequencies from the mids and highs provide more accurate and smoother audio.
  • - Soft, pliable leatherette and dense memory foam make Cloud MIX comfortable even during marathon gaming sessions. The tough aluminum frame is built to stand up to the rigors of daily life.
  • - The flexible, detachable mic is Discord and TeamSpeak™ certified, and compatible with Skype™ and Mumble. In Bluetooth® mode, you can detach the boom mic and use the built-in mic for more portability.
  • - Easily adjust volume and mute the mic without having to dig into system menus.
  • - Intuitive controls let you adjust volume, answer/end calls, control media, and even activate virtual assistants in Bluetooth® mode.
  • - Cloud MIX is the perfect headset for all your audio needs. In wired mode, it is compatible with PC, PS4™, Xbox One™, Mac®, Mobile, Nintendo Switch™, VR devices, and other platforms with 3.5mm ports. It has wireless compatibility with Bluetooth® ready media devices.
Warranty: 2 year
Long product name HyperX Cloud MIX - Gaming Headset (Black-Gunmetal) :
The long product name of HyperX Cloud MIX - Gaming Headset (Black-Gunmetal). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud MIX - Gaming Headset (Black-Gunmetal)
More>>>
HyperX Cloud MIX - Gaming Headset (Black-Gunmetal):
The official description of HyperX Cloud MIX - Gaming Headset (Black-Gunmetal) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Game and go.
HyperX Cloud MIX™ is a versatile wired gaming headset that converts to a lightweight portable Bluetooth® headset. While using the wired connection, it is capable of pumping out rich Hi-Res Audio at frequencies from 10Hz to 40kHz, so you can hear details and nuances in your audio you might have missed. When the real world beckons, answer the call and unplug to switch to the wireless Bluetooth® mode for up to 20 hours of use. The HyperX custom-designed 40mm Dual Chamber Drivers separate the bass from the mids and highs to cut distortion and provide smoother audio. Featuring a tough aluminum frame, Cloud MIX is designed to withstand the perils of both gaming and life on the go. Whether you’re playing long into the night or out until early morning, the soft memory foam ear cushions give you signature HyperX comfort. The headset includes a flexible, detachable boom mic and features a built-in mic to make it a more travel-ready Bluetooth® headset. Cloud MIX features in-line audio controls for PC and console, with intuitive onboard controls for wireless mode. It’s compatible in wired mode with platforms with 3.5mm ports and compatible in wireless mode with Bluetooth® ready media devices.

Short summary description HyperX Cloud MIX - Gaming Headset (Black-Gunmetal):
This short summary of the HyperX Cloud MIX - Gaming Headset (Black-Gunmetal) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud MIX - Gaming Headset (Black-Gunmetal), Wireless, Gaming, 10 - 40000 Hz, 260 g, Headset, Black, Grey

Long summary description HyperX Cloud MIX - Gaming Headset (Black-Gunmetal):
This is an auto-generated long summary of HyperX Cloud MIX - Gaming Headset (Black-Gunmetal) based on the first three specs of the first five spec groups.

HyperX Cloud MIX - Gaming Headset (Black-Gunmetal). Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Gaming. Headphone frequency: 10 - 40000 Hz. Wireless range: 10 m. Weight: 260 g. Product colour: Black, Grey

Wireless Bluetooth® freedom

Detach the cable and enjoy up to 20 hours of wireless freedom with Bluetooth® ready media devices.

Premium wired gaming headset certified for Hi-Res Audio

Cloud MIX is Hi-Res Audio Certified and cranks out rich, high resolution audio with a frequency range of 10Hz to 40kHz. Hear depth and details and get truly immersed in your gaming and audio entertainment[1].

HyperX Dual Chamber Drivers for less distortion

Separation of bass frequencies from the mids and highs provide more accurate and smoother audio.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, Grey
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, DIP, HFP, HSP
Bluetooth version
4.2
Wireless range
10 m
Headphones
Ear coupling *
Circumaural
Headphone frequency
10 - 40000 Hz
Impedance
40 Ω
Headphone sensitivity
100 dB
Magnet type
Neodymium
Driver unit
4 cm
Driver type
Dynamic
Headphones
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom/Built-in microphone
Microphone frequency
50 - 18000 Hz
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Microphone noise-canceling
Yes
Battery
Continuous audio playback time
20 h
Battery recharge time
3 h
Weight & dimensions
Weight
260 g
Packaging data
Package width
228.6 mm
Package depth
101.6 mm
Package height
203.2 mm
Package weight
453 g
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Cloud MIX - Gaming Headset (Black-Gunmetal):
Disclaimer

[1] Wired compatible with devices with CTIA standard connectors.