location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX FURY S - Gaming Mouse Pad - Cloth (XL)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX FURY S - Gaming Mouse Pad - Cloth (XL)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5Q9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188049600 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 11:39:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2023
Product end of life date
Bullet Points HyperX FURY S - Gaming Mouse Pad - Cloth (XL)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming mouse pad
  • - Size: XL Cloth Black
  • - Surface coloration: Monochromatic
Warranty: 2 year
Long product name HyperX FURY S - Gaming Mouse Pad - Cloth (XL) :
The long product name of HyperX FURY S - Gaming Mouse Pad - Cloth (XL). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX FURY S - Gaming Mouse Pad - Cloth (XL)
More>>>
HyperX FURY S - Gaming Mouse Pad - Cloth (XL):
The official description of HyperX FURY S - Gaming Mouse Pad - Cloth (XL) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Seamlessly stitched and finely textured for precise control.
HyperX™ FURY S Pro Gaming Mouse Pad has seamlessly stitched anti-fray edges to give you a uniform surface for a controlled glide. The densely woven fabric pad provides a surface that feels smooth to the touch but is finely textured for optical mouse tracking. HyperX FURY S features a soft cloth surface for wrist comfort and a textured natural rubber underside designed to hold fast when the action gets frenetic. FURY S comes in four sizes to fit your set up and can be rolled up for easy portability.

Short summary description HyperX FURY S - Gaming Mouse Pad - Cloth (XL):
This short summary of the HyperX FURY S - Gaming Mouse Pad - Cloth (XL) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX FURY S - Gaming Mouse Pad - Cloth (XL), Black, Monochromatic, Cloth, Gaming mouse pad

Long summary description HyperX FURY S - Gaming Mouse Pad - Cloth (XL):
This is an auto-generated long summary of HyperX FURY S - Gaming Mouse Pad - Cloth (XL) based on the first three specs of the first five spec groups.

HyperX FURY S - Gaming Mouse Pad - Cloth (XL). Width: 900 mm, Depth: 420 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Cloth, Gaming mouse pad

Seamless anti-fray stitching

FURY S has seamless anti-fray stitched edges for resistance to daily wear and tear.

Densely woven and textured surface for optimal precision

Provides a controlled glide and improved tracking to ensure perfect timing and movement conditions

Comfort and stability

HyperX FURY S has a soft cloth surface for wrist comfort and a textured natural rubber underside designed to hold fast under duress.

Performance
Surface coloration *
Monochromatic
Material
Cloth
Gaming mouse pad *
Yes
Wrist rest *
No
Product colour *
Black
Size
XL
Weight & dimensions
Width *
900 mm
Depth *
420 mm
Thickness
4 mm
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)