location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Alpha - Gaming Headset (Black-Red)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Alpha - Gaming Headset (Black-Red)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5L1AM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188486863 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2024 06:06:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2024
Product end of life date
Bullet Points HyperX Cloud Alpha - Gaming Headset (Black-Red)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50mm drivers reduce distortion by separating bass frequencies from the mids and highs to provide more accurate, smoother in-game audio.
  • - Over-ear design with premium quality HyperX memory foam and soft leatherette.
  • - Aluminum frame construction for durability and stability.
  • - Audio controls on the detachable braided cable allow for easy volume adjustment and mic muting.
  • - Plug in for game use and easily unplug for music listening.
  • - Improve communication with your squad with clearer voice quality and excellent sound.
  • - The versatile Cloud Alpha is designed to work on PC, PS4™, Xbox™, Nintendo Switch™, and other platforms with a 3.5mm port.
Warranty: 2 year
Long product name HyperX Cloud Alpha - Gaming Headset (Black-Red) :
The long product name of HyperX Cloud Alpha - Gaming Headset (Black-Red). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud Alpha - Gaming Headset (Black-Red)
More>>>
HyperX Cloud Alpha - Gaming Headset (Black-Red):
The official description of HyperX Cloud Alpha - Gaming Headset (Black-Red) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the Alpha, BE the Alpha.
Enhance your gaming experience with cleaner, smoother sound. The HyperX™ Cloud Alpha’s dual-chamber driver system separates the bass from the mids and highs, allowing them to be tuned individually for reduced distortion. Keep yourself in the zone and climb the ranks with signature HyperX comfort, perfect for prolonged gaming sessions. Get crystal-clear communication with your team and take your game to the next level with the Cloud Alpha audio advantage.

Short summary description HyperX Cloud Alpha - Gaming Headset (Black-Red):
This short summary of the HyperX Cloud Alpha - Gaming Headset (Black-Red) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Alpha - Gaming Headset (Black-Red), Wired, Gaming, 13 - 27000 Hz, 298 g, Headset, Black, Red

Long summary description HyperX Cloud Alpha - Gaming Headset (Black-Red):
This is an auto-generated long summary of HyperX Cloud Alpha - Gaming Headset (Black-Red) based on the first three specs of the first five spec groups.

HyperX Cloud Alpha - Gaming Headset (Black-Red). Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 13 - 27000 Hz. Cable length: 1.3 m. Weight: 298 g. Product colour: Black, Red

HyperX Dual Chamber Drivers

50mm drivers reduce distortion by separating bass frequencies from the mids and highs to provide more accurate, smoother in-game audio.

Signature HyperX comfort

Over-ear design with premium quality HyperX memory foam and soft leatherette.

Durable aluminum frame

Aluminum frame construction for durability and stability.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, Red
Control type
Buttons
Cable length
1.3 m
Compatible products
PC, PS5, PS4, Xbox Series X|S, Xbox One, Nintendo Switch, Mobile
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
13 - 27000 Hz
Impedance
65 Ω
Headphones
Headphone sensitivity
98 dB
Magnet type
Neodymium
Driver unit
5 cm
Driver type
Dynamic
Total Harmonic Distortion (THD)
1%
Microphone
Microphone type *
Boom
Microphone sensitivity
-43 dB
Microphone noise-canceling
Yes
Weight & dimensions
Weight
298 g
Logistics data
Harmonized System (HS) code
85183000
Brand-specific features
HP GTIN (EAN/UPC)
196188486863
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Österreich 1 distributor(s)