location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Performance FHD webcam 1920 x 1080 pixels USB-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Performance FHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XC1D66055 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892018230 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 485909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 11:27:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Performance FHD webcam 1920 x 1080 pixels USB-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1080 pixels
  • - Full HD
  • - Built-in microphone
  • - Interface: USB-C
  • - Mounting type: Clip/Stand
  • - Black
Warranty: 1 year
Long product name Lenovo Performance FHD webcam 1920 x 1080 pixels USB-C Black :
The long product name of Lenovo Performance FHD webcam 1920 x 1080 pixels USB-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Interface, FHD (1920 x 1080)
More>>>
Lenovo Performance FHD webcam 1920 x 1080 pixels USB-C Black:
The official description of Lenovo Performance FHD webcam 1920 x 1080 pixels USB-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A USB Video Class (UVC) compliant video camera designed for teleconferencing applications on desktop or laptop. It's a reliable digital video device to transfer video data with HD quality through a high-speed USB interface in Full HD mode delivers clear images for all your videoconferencing needs.It's easy to operate, and functional mechanical mechanism creates an excellent user experience.The built-in dual microphones provide clear audio that you can count on. It feeds or streams its image in real-time through a computer to a computer network, and also delivers fast and secure facial recognition for Windows Hello.

Short summary description Lenovo Performance FHD webcam 1920 x 1080 pixels USB-C Black:
This short summary of the Lenovo Performance FHD webcam 1920 x 1080 pixels USB-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Performance FHD, 1920 x 1080 pixels, Full HD, USB-C, Black, Clip/Stand, 1.8 m

Long summary description Lenovo Performance FHD webcam 1920 x 1080 pixels USB-C Black:
This is an auto-generated long summary of Lenovo Performance FHD webcam 1920 x 1080 pixels USB-C Black based on the first three specs of the first five spec groups.

Lenovo Performance FHD. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB-C, Product colour: Black, Mounting type: Clip/Stand. Width: 120 mm, Depth: 63 mm, Height: 56.3 mm. Package weight: 190 g

Performance
Maximum video resolution *
1920 x 1080 pixels
Camera HD type *
Full HD
Design
Built-in microphone *
Yes
Number of microphones
2
Interface *
USB-C
Product colour *
Black
Mounting type *
Clip/Stand
Cable length
1.8 m
LED indicators
Yes
Certification
CE for EU/EFTA; FCC and ICES for North America; CB(62368 -1); KCC for South Korea; BSMI for TW; VCCI for Japan; UKR for Ukraine; SASO for Saudi Arabia; EAC for Russia/CU; VCCI for Japan; NOM for Mexico BIS for India UKCA for UK
Software
Windows operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 90%
Operating temperature (T-T)
-5 - 40 °C
Weight & dimensions
Width
120 mm
Depth
63 mm
Height
56.3 mm
Weight
190 g
Packaging data
Quantity
1
Package weight
190 g
Logistics data
Harmonized System (HS) code
85258900
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)