location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson BrightLink EB-725Wi data projector Ceiling-mounted projector 4000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BrightLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-725Wi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H998021
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson BrightLink EB-725Wi data projector Ceiling-mounted projector 4000 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Any room, any size: Bright, large-format display options up to 100"
  • - Send productivity soaring: Easy-to-use interface, optional responsive touch and fast set up
  • - Versaitle collaboration: Expand connectivity, through wireless, VC cameras and many others
  • - Exceptional reliability: Maintenance-free laser technology for fit-and-forget peace of mind
More>>>
Short summary description Epson BrightLink EB-725Wi data projector Ceiling-mounted projector 4000 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson BrightLink EB-725Wi data projector Ceiling-mounted projector 4000 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson BrightLink EB-725Wi, 4000 ANSI lumens, 3LCD, WXGA (1280x800), 2500000:1, 16:10, 1651 - 2540 mm (65 - 100")

Long summary description Epson BrightLink EB-725Wi data projector Ceiling-mounted projector 4000 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson BrightLink EB-725Wi data projector Ceiling-mounted projector 4000 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson BrightLink EB-725Wi. Projector brightness: 4000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 3.7 mm, Zoom type: Auto. Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Screen size compatibility *
1651 - 2540 mm (65 - 100")
Projector brightness *
4000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
2800 ANSI lumens
Vertical scan range
100 - 120 Hz
Keystone correction, horizontal
-3 - 3°
Keystone correction, vertical
-3 - 3°
White light output
4000 ANSI lumens
Colour light output
4000 ANSI lumens
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Fixed focal length
3.7 mm
Zoom type
Auto
Zoom ratio
1.35:1
Throw ratio
0.28 - 0.37:1
Video
Full HD *
No
3D *
No
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
2
Audio (L/R) in *
3
Audio (L/R) out
1
Microphone in
Yes
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
3
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Network
Miracast
Yes
Features
Interactive *
Yes
Interactive input supported
Interactive pen/Touch
Noise level (economic mode)
26 dB
Noise level *
36 dB
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Product type *
Ceiling-mounted projector
Product colour *
White
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
255 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
197 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
356 mm
Depth
395 mm
Height
133 mm
Weight *
5.8 kg
Package width
445 mm
Package depth
478 mm
Package height
315 mm
Package weight
8.8 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Bundled software
Easy Interactive Tools, iProjection, Epson Projector Management
Number of batteries supported
2
Technical details
Sustainability certificates
TCO
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
México 2 distributor(s)
United Kingdom 1 distributor(s)