location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SX06XL Long Life Notebook Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX06XL Long Life Notebook Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK644AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111135103 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2017
Product end of life date
Warranty: Warranty: The warranty period for HP Business Notebook batteries is one or three years (see Quick Spec for specific product warranty), part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP SX06XL Long Life Notebook Battery :
The long product name of HP SX06XL Long Life Notebook Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SX06XL Long Life Notebook Battery, 5100 mAh, Li-Ion, 55 Wh, 10.8 V DC
More>>>
HP SX06XL Long Life Notebook Battery:
The official description of HP SX06XL Long Life Notebook Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Long Life Battery helps you be productive longer than with standard solutions, and has up to a three-year life span backed by its three-year warranty, an industry first, which helps lower your cost of ownership. Other benefits include
- Reduced overall battery waste by requiring fewer batteries to be used over the life of the notebook.
- Construction includes an insulating safety wrap that encloses the cells, a fire-retardant casing, barrier walls that isolate cells from the Printed Circuit Assembly (PCA), and internal connections designed to prevent pinching and potential short circuits.

Short summary description HP SX06XL Long Life Notebook Battery:
This short summary of the HP SX06XL Long Life Notebook Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP SX06XL Long Life Notebook Battery, Battery

Long summary description HP SX06XL Long Life Notebook Battery:
This is an auto-generated long summary of HP SX06XL Long Life Notebook Battery based on the first three specs of the first five spec groups.

HP SX06XL Long Life Notebook Battery. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5100 mAh
Battery voltage
10.8 V
Battery capacity
55 Wh
Weight & dimensions
Width
50 mm
Depth
205 mm
Height
20 mm
Weight
320 g
Other features
Compatible products
HP EliteBook 2560p Notebook PC
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBI2317 laptop spare part Battery
(show image)
MBI2317 MBI2317 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)