HP logo

HP rp rp5800 G850 2.9 GHz

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130579
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 Years
Long product name HP rp rp5800 G850 2.9 GHz:

Intel Pentium Dual-Core G850 (2.90Ghz, 3Mb), 2Gb RAM, 250 GB HDD, Intel HD, VGA, LAN, 240W, Windows 7 Professional (32)

HP rp rp5800 G850 2.9 GHz:

Advanced features enable retailers to standardize on one system to run mission critical operations. Expandable and highly configurable for easy implementation into your existing ecosystem; choose operating systems, Intel® processors, storage, and memory.

High performance
- Available with a choice of operating systems, Intel® processors, mass storage, removable media, and memory. The HP rp5800 has a flexible design that you can customize to fit your needs.
- The Intel® Core™ vPro™ processors provide hardware-based remote management technologies enabling a stable, secure and reliable IT infrastructure.
- Dual-integrated graphics ports, a VGA port and DisplayPort (new on this platform) provide support for both cashier-facing and a cashier-facing display to help create a richer and more engaging customer experience.
- Retail System configurations with RAID support and Solid State Drives enhance data protection and offer greater durability.

Expandable and configurable
- With extra memory slots, multiple PCI or PCI Express (PCIe) slots, 3.5”/5.25” bays, and optional optical drives, the HP rp5800 Retail System has a flexible design that you can customize to fit your retail environment.
- Choose the combination of HDD/SSD and ODD/eSATA storage devices that’s right for you. The HP rp5800 Retail System has 3 drive bays to allow you to take advantage of the latest technology while still working within your existing ecosystem.
- Connect to a broad range of point-of-sale peripherials [www.hp.com/go/pos] and options for greater productivity and flexibility to fit in your retail environment.

Stable and manageable
- Reliable, retail-hardened engineering helps reduce downtime and keep your store running smoothly. The ruggedized Retail system and 40ºC ambient temperature support extend longevity through your normal business activities. For more extreme environments, a 50ºC kit is available (on limited configurations).
- Intel® vPro™ Technology enables out-of-band management making it possible to do remote support of POS Systems in any power state and without a working operating system environment. It also facilitates remote management capabilities which assist retailers in managing many stores from one central location. This can also apply to digital signage applications for driving content remotely.

Works with your environment
- Designed to fit retail locations, the HP Integration Assembly, sold separately, is available in four parts. The Terminal Enclosure provides extra security and protection for cables, I/O ports and against dust, while the Integration Tray Assembly keeps peripherals neatly contained – either on top of the HP rp5800 Enclosure Assembly, the Heavy Duty Cash Draw or directly on the counter.
- With room for a keyboard, printer, and barcode scanner, the flexible design allows for various configurations depending on retailers’ needs. The Pole Mount Assembly and Display Arm Assembly enable the mounting of multiple monitors for customer and employee use.
- To make your transition to new hardware easier, the HP rp5800 Retail System has the same footprint and physical size as the HP rp5700 so it fits in your current space and offers broad OS support with Windows 7 and Microsoft Windows POSReady 2009.

Short summary description HP rp rp5800 G850 2.9 GHz:

HP rp rp5800, Intel® Pentium®, G850, 2.9 GHz, 1333 MHz, Intel® Q67 Express, 2 GB

Long summary description HP rp rp5800 G850 2.9 GHz:

HP rp rp5800. Processor family: Intel® Pentium®, Processor model: G850, Processor frequency: 2.9 GHz. Internal memory: 2 GB, Internal memory type: DDR3, Maximum internal memory: 16 GB. HDD capacity: 250 GB, HDD interface: SATA III, HDD speed: 7200 RPM. Graphics card manufacturer: Intel, Graphics card: HD Graphics. Audio system: ALC261, Optical drive type: DVD-ROM

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.