location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXTHQMM50A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030843478 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15.24 m
  • - VGA (D-Sub) + 3.5mm
  • - VGA (D-Sub) + 3.5mm
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M :
The long product name of StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M
More>>>
StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M:
The official description of StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make VGA video and audio connections using a single, high quality cable

The MXTHQMM50A 50-foot High Resolution VGA Monitor Cable with Audio is a high quality SVGA cable designed to provide the highest video quality possible through VGA - a single cable solution, for connecting both video between a VGA video card and monitor, and audio connections between a sound card and external audio device.

StarTech.com’s high resolution VGA cable with audio features high quality male-to-male coaxial VGA cable, and is designed to eliminate picture "ghosting" and fuzzy images that are inherent to non-coaxial cables, while providing superior EMI interference protection by using ferrite cores near the connector ends.

The 50-foot SVGA cable (VGA Cable with Audio) is backed by StarTech.com’s Lifetime Warranty.

The StarTech.com Advantage

- Extends your VGA signal to work with your monitor, splitters, and projects
- 3.5mm stereo plugs at each end provide audio and video connections on a single cable
- Backed by StarTech.com Lifetime warranty

Short summary description StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M:
This short summary of the StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M, 15.24 m, VGA (D-Sub) + 3.5mm, VGA (D-Sub) + 3.5mm, Nickel, Black, Male/Male

Long summary description StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M:
This is an auto-generated long summary of StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M based on the first three specs of the first five spec groups.

StarTech.com 50 ft Coax High Resolution Monitor VGA Cable with Audio HD15 M/M. Cable length: 15.24 m, Connector 1: VGA (D-Sub) + 3.5mm, Connector 2: VGA (D-Sub) + 3.5mm. Weight: 1.49 kg. Package width: 320 mm, Package depth: 250 mm, Package height: 70 mm

Features
Connector contacts plating
Nickel
Cable length *
15.24 m
Connector 1 *
VGA (D-Sub) + 3.5mm
Connector 2 *
VGA (D-Sub) + 3.5mm
Product colour
Black
Connector gender
Male/Male
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 80 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
1.49 kg
Packaging data
Package width
320 mm
Package depth
250 mm
Package height
70 mm
Package weight
1.51 kg