location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0337110007439 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Plain paper
  • - Maximum scan size: 216 x 356 mm Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: USB 2 W
  • - Scanning noise level: 71 dB
Long product name Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black :
The long product name of Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Handheld Mobile Scanner Quickly Scans Photos and Documents, CIS, 600 dpi, Electro-Mechanical, USB 2.0
More>>>
Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black:
The official description of Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother™ DSmobile® 600 scanner offers easy color scanning for virtually anyone - whether you are a mobile professional or using at home.

Quickly scan work-related documents like invoices, statements, letters or pictures, and save in Adobe Acrobat, JPG or TIFF file formats. At home, it is perfect for scanning receipts, news articles, handwritten notes, school papers, photos, recipes and more. Simply connect to a computer via the included USB cable, and you are ready to go. Getting organized has never been so simple.

Lightweight and portable, the Brother DSmobile® 600 handheld scanner won't take up much room in a briefcase or on your desk. And as it is powered by the USB system in your computer, you don't need any batteries or AC power supply.

Versatile - so you can scan items from the size of a business card, up to 8.5" x 14" legal size documents – all at up to 600 dpi. So simple to use, the DSmobile® 600 is the perfect scanning solution to help reduce paper clutter and help get better organized.

Short summary description Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black:
This short summary of the Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DS-600, 216 x 356 mm, 600 x 600 DPI, 24 bit, 24 bit, 5 ppm, 3 ppm

Long summary description Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Brother DS-600. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: Black. Sensor type: CMOS CIS, Daily duty cycle (max): 50 pages, Scan file formats: JPG, PDF, TIFF. Standard input capacity: 1 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
24 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
5 ppm
ADF scan speed (colour, A4)
3 ppm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black
Performance
Sensor type *
CMOS CIS
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
50 pages
Scan drivers
ICA, TWAIN, WIA
Scanning noise level
71 dB
Input capacity
Standard input capacity
1 sheets
Paper handling
Scanning media types supported
Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
Paper handling
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
65 - 120 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
USB
Power consumption (typical)
2 W
Power consumption (standby)
0.2 W
Power consumption (off)
0.01 W
Input voltage
5 V
Packaging data
Package dimensions (WxDxH)
305 x 230 x 80 mm
Package weight
845 g
System requirements
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Weight
315 g
Other features
Network ready
No
Dimensions (WxDxH)
282 x 50 x 39 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 03:36:56
Uk has collected 4 expert reviews for Brother DS-600 scanner Sheet-fed scanner 600 x 600 DPI A4 Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
alphr.com
Updated:
2013-08-08 01:08:53
Smaller than a duty-free Toblerone, Brother's DSmobile 600 takes mobile scanning to the next level. It weighs a mere 320g, and is also very good value at £74. Despite the low price, it feels solid enough for life on the road, and it's practical, too, pow...
Bottom line This mobile scanner is small, cheap and well suited to life on the road...
83%
crn.com.au
Updated:
2014-03-22 01:12:05
It weighs a mere 320g, and is also very good value. D espite the low price, it feels solid enough for life on the road, and it's practical, too, powered by a single USB port (other mobile scanners, such as Plustek's expensive MobileOffice D412, need a sec...
0%
pcmag.com
Updated:
2012-02-01 03:36:55
The Brother DS-600 ($149.99 direct) isn't the smallest, lightest, fastest, or most capable portable document scanner, but it has one big argument in its favor: It is less expensive than the competition. That alone makes it worth considering if you're o...
Good Small, Light, Inexpensive, Gets power over USB cable, Comes with protective sleeves for scanning photos safely...
Bad Simplex (one-sided) scans only, Manual feed only, Severe limits on ability to scan multiple document pages into one file...
Bottom line The Brother DS-600 document scanner lacks useful features like an automatic document feeder, but it's a highly portable, low-cost option for scanning on the go...
50%
Brand Image Product code Product Stock Price from
Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White
(show image)
DS-640 DS-640 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)