location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre H420 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Desktop PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57300762
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaCentre H420 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Desktop PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Silver
  • - Intel® Core™ i3 i3-2100 3.1 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 500 GB DVD-RW Card reader integrated
  • - Intel® HD Graphics 2000
  • - Ethernet LAN 10,100 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 7 Home Basic
Warranty: 1 Year
Long product name Lenovo IdeaCentre H420 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Desktop PC Black, Silver :
The long product name of Lenovo IdeaCentre H420 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Desktop PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H420, Intel Core i3-2100 (3M Cache, 3.10 GHz), 4GB(2x2GB) DDR3, 500GB HDD 7200rpm, DVD-RW, Intel HD Graphics, PCI/PCIe, Fast Ethernet, 802.11 b/g/n, Windows 7 Home Basic, Black/Silver
More>>>
Lenovo IdeaCentre H420 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Desktop PC Black, Silver:
The official description of Lenovo IdeaCentre H420 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Desktop PC Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Space-saving, budget-friendly desktops for the whole family.
Lenovo H Series packs lots of entertainment options and convenient features into your choice of mini-towers and small form factor desktops — compact enough to tuck away discreetly, yet chic enough to show off.

Mainstream computing with a kick.
Tackle your everyday digital tasks with powerful Intel®, responsive DDR3 memory for faster multitasking, and a ton of storage space for all your photos, videos, and files. Select H Series models are certified as Lenovo Enhanced Experience 2.0 for Windows® 7, with RapidBoot technology featuring up to 20 seconds faster boot time and nearly immediate shutdown.

High-tech entertainment.
- TV. Record and watch your favorite shows in high-def with the integrated TV tuner and optional remote control.
- Movies. Immerse yourself in movies with the 5.1 surround sound.
- Gaming. Enjoy HD graphics, killer gaming effects, and vibrant video with the integrated graphics card, or add a more powerful discrete graphics card for even more HD support.
- HDMI. Connect your PC to your TV in a snap via the HDMI port for high-quality movie viewing, photo slideshows, and more.

Take the worry out of owning a PC.
Using your computer should be fun and easy, not intimidating. That’s why Lenovo created the OneKey® Rescue System. In the event of a system corruption, you can restore your operating system and recover valuable data with the touch of a button and a simple interface.

User-friendly features.
The sleek, contemporary Lenovo H Series desktops are designed with comfort and convenience in mind.
- Power button on top. For easy access.
- Eyesight protection. Includes software to help protect against eye strain by automatically adjusting brightness and alerting you when you’re too close to the screen.
- Front-panel ports. Conveniently access USB ports, headphone jack, DVD player, and more from the front panel.
- Room to expand. H Series desktops include lots of ports and expansion slots for your favorite electronic devices.

Short summary description Lenovo IdeaCentre H420 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Desktop PC Black, Silver:
This short summary of the Lenovo IdeaCentre H420 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Desktop PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre H420, 3.1 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-RW, Windows 7 Home Basic

Long summary description Lenovo IdeaCentre H420 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Desktop PC Black, Silver:
This is an auto-generated long summary of Lenovo IdeaCentre H420 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Desktop PC Black, Silver based on the first three specs of the first five spec groups.

Lenovo IdeaCentre H420. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Basic. Chassis type: Desktop. Product type: PC. Weight: 8 kg. Product colour: Black, Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2100
Processor cores
2
Processor threads
4
Processor frequency *
3.1 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2100 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
35, 65
Tcase
69.1 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
Stepping
Q0
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Desktop
Design
Product colour *
Black, Silver
Performance
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows 7 Home Basic
Compatible operating systems
Windows 7
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
53422
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
175 mm
Depth *
430 mm
Height *
368 mm
Weight *
8 kg
Packaging content
Display included *
Yes
Display diagonal
47 cm (18.5")
Mouse included
Yes
Keyboard included
Yes
Features
Images Type Map
Other features
Dimensions (WxDxH)
175 x 430 x 368 mm
Mac compatibility
No
Networking features
Fast Ethernet
Platform
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2011-10-30 08:55:40
Uk has collected 2 expert reviews for Lenovo IdeaCentre H420 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Home Basic Desktop PC Black, Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcmag.com
Updated:
2011-10-30 08:55:40
What happens when you strip a system to the bare essentials? You get something like the Lenovo H420 (7752-3FU) ($479.99 list at Staples), a desktop PC equipped with a dual-core processor, 6GB of memory, and a full 1TB hard drive, for a price that was u...
Good Great price, 6GB of memory, HDMI-out, Free of bloatware...
Bad Weak power supply unit, No Wi-Fi, Only two memory DIMM slots, No USB 3,0...
Bottom line The Lenovo H420 (7752-FU) is a decently-equipped machine for under $500. But not much else stands out on this budget desktop...
70%
pcmag.com
Updated:
2011-11-02 01:46:36
In one of the closer races in recent years, the Lenovo H420 (7752-1YU), midrange desktopputs on a good show against similarly-priced systems. While its specs may include a speedy Core i3 processor, low price tag ($599.99 list at Office Depot), and garg...
Good HDMI out, 6GB of RAM, Big 1,5TB drive, Integrated Wi-Fi, Core i3 processor, No bloatware, Rubber cushioned fan...
Bad No USB 3,0, No free DIMM slots, Low-capacity power supply unit...
Bottom line The Lenovo H420 (7752-1YU) is a midrange system that's a step up from the entry level PCs on the market. The extra money gives you niceties, like a gargantuan 1.5TB hard drive and 6GB of memory, but another similarly priced midrange system just ekes o...
80%