location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3091 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0846359014912 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:48:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IP security camera
  • - CMOS 25.4 / 3.2 mm (1 / 3.2") 2 MP 1600 x 1200 pixels
  • - Wired Ethernet LAN
  • - Digital zoom: 10x
  • - Dome Ceiling
  • - Black, White
  • - 380 g
Long product name LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night :
The long product name of LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2MP, IP, 1600x1200px, 15 fps, 2~1/40000 sec, CMOS 1/3.2", AVI, Fast Ethernet, PoE 802.3af
More>>>
LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night:
The official description of LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-3091 is a H.264 2-Megapixel Fish-Eye camera that allows you to monitor all angles of a location using just one camera. The FCS-3091 features a fish-eye lens for a 360° panoramic wide angle view without blind spot.

The panoramic coverage ability enables a cost-effective deployment, as less cameras need to be installed and with easy maintenance. It is a perfect solution for stores, schools, offices and lobby applications. The FCS-3091 hardware enables users up to 5 video layouts for ceiling mount, additional wall mount and table view applications.

The e-PTZ function without moving parts performs as a mechanical PTZ camera without Pan/Tilt to reduce costs. FCS-3091 provides built-in ICR (removable IR-cut filter) for day/night surveillance, 802.3af PoE, 2-way audio, built-in microphone and speaker, DI/DO alarm and Micro SD card for local storage.

Without installing any software, users can access live view and utilize functions such as motion detection and alert notification through the Web interface using an IE browser.

- 2-Megapixel (1600 x 1200) high-definition resolution
- Offers various 360°/180° video modes for panoramic wide-angle surveillance
- IEEE 802.3af PoE compliant to simplify deployment and installation
- Built-in microphone and speaker for 2-way audio communication
- ePTZ function for digitally move and enlarge monitoring area
- Supports motion detection and event notification via e-mail or FTP
- Built-in Micro SD/SDHC card slot for local storage
- Removable IR-cut filter for day and night surveillance
- Compression: H.264/MJPEG
- Dual power support: 12VDC/PoE (IEEE 802.3af)
- Free 64-channel monitoring software included (supports iCamSecure App)

Free bundled 64-channel Management Software
We aim to offer you the most versatile and comprehensive surveillance solutions. Our free IP CamSecure software coming allows you to monitor up to 64 IP cameras simultaneously on one screen to enhance scalability. For added convenience and flexibility, the software includes various advanced features such as scheduling recording, event alert, and heaps more. In addition, simply install our free iCamSecure App to your smartphone and connect to the PC with IP CamSecure software installed, you will easily turn your iPhone/Android smartphone into a portable surveillance system for real-time monitoring and snapshot.

Short summary description LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night:
This short summary of the LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night, IP security camera, Wired, CE, FCC, Ceiling, Black, White, Dome

Long summary description LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night:
This is an auto-generated long summary of LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night based on the first three specs of the first five spec groups.

LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night. Type: IP security camera, Connectivity technology: Wired, Certification: CE, FCC. Mounting type: Ceiling, Product colour: Black, White, Form factor: Dome. Minimum illumination: 1.5 lx, Lens viewing angle, horizontal: 180°. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Digital zoom: 10x, Fixed focal length: 1.25 mm

Performance
Type *
IP security camera
Connectivity technology *
Wired
PTZ control
Yes
Day/night mode
Yes
Certification
CE, FCC
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
Black, White
LED indicators
Link, Power
Country of origin
Taiwan
Camera
Minimum illumination
1.5 lx
Lens viewing angle, horizontal
180°
Image sensor
Optical sensor size
25.4 / 3.2 mm (1 / 3.2")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Digital zoom
10x
Focus adjustment
2.0
Fixed focal length
1.25 mm
Video
Maximum resolution *
1600 x 1200 pixels
Total megapixels *
2 MP
Video formats supported
AVI
Video compression formats
H.264, M-JPEG
Frame rate
15 fps
Automatic gain control
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Time stamp overlay
Yes
Text caption overlay
Yes
Audio
Built-in speaker(s)
Yes
Audio system
2-way
Built-in microphone
Yes
Voice codecs
G.711
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
HTTP, HTTPS, TCP/IP, IPv4, UPnP, UDP, SMTP, FTP, DHCP, DDNS, NTP, DNS, ARP, RTSP, RTP, Bonjour
Wi-Fi *
No
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
16 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Terminal block port
Yes
DC-in jack
Yes
Interface
RJ-45
Security
Password protection type
User
HTTPS encryption
Yes
Motion sensor
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
5 W
Power over Ethernet (PoE)
Yes
Battery life
12 year(s)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
180 mm
Depth
180 mm
Height
55 mm
Weight
380 g
Packaging content
Cables included
LAN (RJ-45)
Mounting brackets included
Yes
Manual
Yes
AC adapter included
Yes
Quick installation guide
Yes
Technical details
Back light compensation method
Yes
Number of video streams
3
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85258900
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)