location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-2851 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-2851
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ63403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946686356
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2024 16:51:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank ET-2851 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 multifunction printer with double-sided printing: Print, copy & scan
  • - Ultra-low-cost printing: Save up to 90% on printing costs
  • - Up to 72 cartridges in one set of inks: Print up to 7,500 pages in black and 6,000 pages in colour
  • - Hassle-free ink tank system: Enjoy mess-free refills with key-lock bottles and front-facing tanks
  • - Epson Smart Panel app: Set up, monitor, print, scan and more, all from your smart device
Warranty: 12 months
Long product name Epson EcoTank ET-2851 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The long product name of Epson EcoTank ET-2851 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5,760 x 1,440 DPI, 12 Watt , AC 100-240V, 50-60Hz, 375‎ x 347 x 187 mm, 5.4kg, USB, WiFi, Wi-Fi Direct, Black
More>>>
Epson EcoTank ET-2851 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official description of Epson EcoTank ET-2851 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EcoTank ET-2851
Save up to 90% on printing costs1 with Epson’s cartridge-free EcoTank printers. Supplied with high yield ink bottles, the integrated ink tanks are easy to fill thanks to the specially engineered ink bottles. With no cartridges to replace, flexible connectivity features and double-sided printing, this is the perfect printer for anyone looking for high-quality prints at an incredibly low cost per page.

Say goodbye to cartridges
EcoTank provides hassle-free home printing - the ultra-high capacity ink tanks allow mess-free refills and the key-lock bottles are designed so only the correct colour can be inserted.

Keep on saving
This economical printer saves you up to 90% on printing costs1 and comes with an extra black ink bottle for up to 3 years' worth of ink included in the box2. One set of ink bottles delivers up to 7,500 pages in black and 6,000 in colour3, equivalent of up to 72 cartridges worth of ink!1

Epson Smart Panel app
This app enables you to control your printer from your smart device4. You can print, copy and scan documents and photos, set up, monitor and troubleshoot your printer, and let your creativity flow with a range of artistic templates.

Packed with features
Featuring a 3.7cm colour LCD screen, automatic double-sided printing, borderless photo printing and print speeds of up to 10.5 pages per minute5, you can speed through a variety of tasks with ease.

Modern flexibility
Featuring a compact design and full Wi-Fi and Wi-Fi Direct connectivity, you can easily integrate this printer with your existing home set-up and print from mobiles, tablets and laptops4.

Heat-Free Technology
With Micro Piezo Heat-Free Technology you can enjoy reduced energy consumption and less need for replacement parts. The printhead also comes pre-installed so setting up your printer is hassle-free.

Short summary description Epson EcoTank ET-2851 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson EcoTank ET-2851 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-2851, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank ET-2851 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-2851 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-2851. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (ISO/IEC 24734) black
10.5 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
16 s
Borderless printing
Yes
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PICT, PNG, TIFF
Document formats supported
PDF
Fax
Faxing *
No
Features
Maximum duty cycle *
30000 pages per month
Duplex functions *
Print
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
64-bit WEP, 128-bit WEP, AES, TKIP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Control type
Buttons
Colour display
Yes
Power
Power consumption (max)
12 W
Power consumption (copying)
12 W
Power consumption (ready)
4.3 W
Power consumption (sleep)
0.7 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.14 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
375 mm
Depth
347 mm
Height
187 mm
Weight
5.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
14000 pages
Included cartridge capacity (CMY)
5200 pages
Cables included
AC
Logistics data
Harmonized System (HS) code
84433100
Country Distributor
United Kingdom 7 distributor(s)