location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SK2UTRAVAM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332265760 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:09:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 NEMA 5-15R outlets distribute AC power to connected home/office equipment
  • - 2 USB ports share 3.4A for fast charging of phones, tablets and other mobile devices
  • - Convenient direct plug-in charger includes 5 international plug adapters
  • - Compact power strip fits snugly in backpack or purse for expedient portability
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
Warranty: Lifetime limited
Long product name Tripp Lite SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection :
The long product name of Tripp Lite SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection
More>>>
Tripp Lite SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection:
The official description of Tripp Lite SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2-Outlet 2-Port Travel Charger Keeps Your Devices Powered and Ready
Ideal for your home or office workstation or travel use, this Safe-IT™ power strip charger accepts a wide range of electronic devices. Plug your printer, external hard drive or other home/office electronics into two NEMA 5-15R outlets. Two USB-A ports share 3.4A for charging your smartphone, tablet and other mobile devices.

Direct Plug-In Design Makes It Easy to Work from Anywhere
The SK2UTRAVAM plugs directly into a wall outlet with no messy cables needed. It comes with five international plug adapters (North America, Japan, United Kingdom, Europe, China), so you can travel with the power strip charger and use it almost anywhere in the world. A black carrying pouch is included to keep the charger safe inside your suitcase, backpack, purse or laptop bag.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Work Environment
The Safe-IT SK2UTRAVAM features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Short summary description Tripp Lite SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection:
This short summary of the Tripp Lite SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection, Indoor, AC, Black

Long summary description Tripp Lite SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection:
This is an auto-generated long summary of Tripp Lite SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection based on the first three specs of the first five spec groups.

Tripp Lite SK2UTRAVAM Safe-IT 2-Outlet Universal Travel Charger - 5-15R Outlets, 2 USB Ports, Direct Plug-In with 5 Plug Options, Antimicrobial Protection. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 110 - 240 V. USB 2.0 ports quantity: 2. Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
2
Sockets quantity
2
Socket type
Type B
Charger type *
Indoor
USB Power Delivery
Yes
USB Power Delivery up to
17 W
Certification
CAN/CSA-C22.2 No. 60950-1:2007 (2nd Ed) + A1:2011+A2:2014, UL 60950 - 1:2007 (2nd Ed) +a1 + A2 R10.14
Country of origin
China
Design
Product colour *
Black
LED indicators
Yes
Auto shut-off
Yes
Power
Input voltage
110 - 240 V
Input frequency
60 Hz
Input current
10 A
Maximum power
1250 W
Port 1 output current
3.4 A
Port 2 output current
3.4 A
Power plug type
Type B
Weight & dimensions
Width
71.1 mm
Depth
33 mm
Weight & dimensions
Height
88.9 mm
Weight
10 g
Packaging data
Quantity per pack
1 pc(s)
Package width
94 mm
Package depth
59.9 mm
Package height
175.3 mm
Package weight
300 g
Packaging content
Manual
Yes
Technical details
Sustainability compliance
Yes
Sustainability certificates
REACH, RoHS
Compliance certificates
REACH, RoHS
Logistics data
Master (outer) case width
206.4 mm
Master (outer) case length
196.8 mm
Master (outer) case height
273 mm
Master (outer) case gross weight
3.29 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332265767
Other features
Material
Plastic
Packaging content
Carrying pouch, 5 International plug adapters (North America, Japan, U.K., Europe, China)
Country Distributor
United States 1 distributor(s)