location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sonoff MICRO mobile device charger Universal White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sonoff Check ‘Sonoff’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MICRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MICRO
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Sonoff’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sonoff: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 18:08:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sonoff MICRO mobile device charger Universal White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - White Housing material: Polycarbonate (PC)
  • - LED indicators
  • - Overcharge
  • - Maximum output voltage: 5 V
Long product name Sonoff MICRO mobile device charger Universal White AC Indoor :
The long product name of Sonoff MICRO mobile device charger Universal White AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5V, Wireless, USB, White
More>>>
Short summary description Sonoff MICRO mobile device charger Universal White AC Indoor:
This short summary of the Sonoff MICRO mobile device charger Universal White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Sonoff MICRO, Indoor, AC, 5 V, White

Long summary description Sonoff MICRO mobile device charger Universal White AC Indoor:
This is an auto-generated long summary of Sonoff MICRO mobile device charger Universal White AC Indoor based on the first three specs of the first five spec groups.

Sonoff MICRO. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Maximum output voltage: 5 V. Power protection features: Overcharge. Product colour: White

Brand Image Product code Product Stock Price from
Our Pure Planet 24W Dual USB-A Wall Charger (EU port) Our Pure Planet 24W Dual USB-A Wall Charger (EU port)
(show image)
OPP143 24W Dual USB-A Wall Charger (EU port) 0.00
(excl. VAT)
0 (incl. VAT)