location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EU-M30 (001) 203 x 203 DPI Wired & Wireless Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EU-M30 (001)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CK01001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946700120
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:13:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EU-M30 (001) 203 x 203 DPI Wired & Wireless Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Serial interface
  • - White
  • - 1.3 kg
More>>>
Short summary description Epson EU-M30 (001) 203 x 203 DPI Wired & Wireless Thermal POS printer:
This short summary of the Epson EU-M30 (001) 203 x 203 DPI Wired & Wireless Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EU-M30 (001), Thermal, POS printer, 203 x 203 DPI, 250 mm/sec, Text, Graphic, Barcode, ANK

Long summary description Epson EU-M30 (001) 203 x 203 DPI Wired & Wireless Thermal POS printer:
This is an auto-generated long summary of Epson EU-M30 (001) 203 x 203 DPI Wired & Wireless Thermal POS printer based on the first three specs of the first five spec groups.

Epson EU-M30 (001). Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 58 mm - 80 mm (Breite). Connectivity technology: Wired & Wireless. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts. Product colour: White

Printing
Maximum resolution
203 x 203 DPI
Print speed (receipt)
250 mm/sec
Printing characters
Text, Graphic, Barcode
Character sets
ANK
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8.3 cm
Supported paper width
58 mm - 80 mm (Breite)
Ports & interfaces
USB port *
Yes
Serial interface *
Yes
Connectivity technology *
Wired & Wireless
Near Field Communication (NFC)
Yes
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Half-cutter
Yes
Autocutter durability
1.5 million cuts
Print head life
150 km
Country of origin
Philippines
Mounting position
Horizontal
Built-in sensors details
Paper End Sensor, Papier-Sensor
Design
Product colour *
White
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
System requirements
Pre-installed software
TMNet WebConfig, ePOS-Device, ePOS-Display, ePOS-Print
Weight & dimensions
Width
127 mm
Depth
131 mm
Height
127 mm
Weight
1.3 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
195 mm
Package depth
235 mm
Package height
235 mm
Package weight
2.15 kg
Print technology
Column capacity
48/57
Logistics data
Harmonized System (HS) code
84433210
Technical details
Font styles
ANK
Lifetime
17000000 lines
Other features
Buffer size
12 KB
Mean cycles between failures (MCBF)
65000000
Print head life
150.000.000 Impulse
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)