location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec Notebook Cooler To Go laptop cooling pad 48.3 cm (19") 1800 RPM Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Cooler To Go
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-761345-75017-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381561436
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:38
The date of the most recent change of this product data-sheet in Icecat.
Antec 0-761345-75017-2 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Antec Notebook Cooler To Go laptop cooling pad 48.3 cm (19") 1800 RPM Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - Number of built-in cooling fans: 2
  • - 1800 RPM 13 cfm 27 dB
  • - Power source type: USB
  • - 2.25 W 450 mA
  • - Grey
Warranty:
Long product name Antec Notebook Cooler To Go laptop cooling pad 48.3 cm (19") 1800 RPM Grey :
The long product name of Antec Notebook Cooler To Go laptop cooling pad 48.3 cm (19") 1800 RPM Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Cooler To Go - 2x80mm, USB, 300g
More>>>
Short summary description Antec Notebook Cooler To Go laptop cooling pad 48.3 cm (19") 1800 RPM Grey:
This short summary of the Antec Notebook Cooler To Go laptop cooling pad 48.3 cm (19") 1800 RPM Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Antec Notebook Cooler To Go, 48.3 cm (19"), 2 pc(s), 8 cm, 1350 RPM, 1800 RPM, 13 cfm

Long summary description Antec Notebook Cooler To Go laptop cooling pad 48.3 cm (19") 1800 RPM Grey:
This is an auto-generated long summary of Antec Notebook Cooler To Go laptop cooling pad 48.3 cm (19") 1800 RPM Grey based on the first three specs of the first five spec groups.

Antec Notebook Cooler To Go. Maximum screen size: 48.3 cm (19"), Number of built-in cooling fans: 2 pc(s), Fan diameter: 8 cm. Product colour: Grey. Power source type: USB, Input voltage: 4.25 - 5.75 V, Power consumption (max): 2.25 W. Cable length: 0.48 m, Weight: 300 g. Package weight: 400 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:01:47
Uk has collected 9 expert reviews for Antec Notebook Cooler To Go laptop cooling pad 48.3 cm (19") 1800 RPM Grey and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
lanoc.org
Updated:
2011-09-25 12:01:31
The notebook cooling market has lately been flooded with makes and models, each attempting to tackle the heat issue that often comes with portable computers, especially in those used for gaming. Antec recently released their latest addition, the Notebo...
Bottom line With a price tag on the cheaper end of the scale, portability, and unarguable cooling results, the Notebook Cooler To Go is a great option for any user, espcially those who frequent LAN parties with laptops. You will have to tag along your own USB hub...
90%
hitechlegion.com
Updated:
2011-09-25 12:01:39
Ever since cable television expanded to seemingly limitless channels, these stations have been looking for something.....many times anything, to fill their late night time slots that will get them at least some income. With cheap airtime available to a...
Good Inexpensive, Portable, NonSlip...
Bad None, silver...
Bottom line I wasn’t expecting much from this unit, but it did deliver quite a bit. Raising the notebook and improving airflow was naturally going to cause the unit to run cooler. I had hoped for a better showing with the fan on low (and silent), but a 1 degree...
0%
pcshoptalk.com
Updated:
2011-09-25 12:01:43
At first I want to thank Maurice de Pauw from Antec for providing me the Notebook Cooler and the Notebook Cooler to go samples for testing.About the Antec Company(taken from the company website)"Antec, Inc., is the leading global brand of high-performa...
0%
etechreviews.com
Updated:
2014-05-28 02:59:47
This is also a travel friendly cooler and it feeds cool air to your laptop and also facilitates expulsion of hot air. There are two options to choose from – minimum noise and maximum cooling.
0%
Country Distributor
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)