location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A36536 video cable adapter VGA (D-Sub) Mini DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A36536
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A36536 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4560209863036 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 397640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 01:15:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 0A36536 video cable adapter VGA (D-Sub) Mini DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VGA (D-Sub)
  • - Mini DisplayPort
  • - Black
Warranty: 3 year
Long product name Lenovo 0A36536 video cable adapter VGA (D-Sub) Mini DisplayPort Black :
The long product name of Lenovo 0A36536 video cable adapter VGA (D-Sub) Mini DisplayPort Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

mini-DisplayPort to VGA Adapter
More>>>
Lenovo 0A36536 video cable adapter VGA (D-Sub) Mini DisplayPort Black:
The official description of Lenovo 0A36536 video cable adapter VGA (D-Sub) Mini DisplayPort Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The mini-DisplayPort interface is a miniaturized version of the popular DisplayPort digital display interface. The mini-DisplayPort to VGA adapter provides the best sleek compatibility experience as it seamlessly enables interoperability with existing analog projectors and displays. The mini-DisplayPort to VGA adapter is standards compliant with the DisplayPort standard, and also is forward compatible with Thunderbolt. The mini-DisplayPort to VGA adapter allows you to connect to an extended display or work in mirrored mode with VGA projectors, commonly associated with VGA resolutions up to 1920 x 1200 @ 60Hz reduce blanking display resolution, so the same visual information that you see is viewed by your audience. The mini-DisplayPort to VGA adapter is color coordinated to be consistent with the superior ThinkPad experience.

Short summary description Lenovo 0A36536 video cable adapter VGA (D-Sub) Mini DisplayPort Black:
This short summary of the Lenovo 0A36536 video cable adapter VGA (D-Sub) Mini DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 0A36536, VGA (D-Sub), Mini DisplayPort, Black, 150 g, 200 mm

Long summary description Lenovo 0A36536 video cable adapter VGA (D-Sub) Mini DisplayPort Black:
This is an auto-generated long summary of Lenovo 0A36536 video cable adapter VGA (D-Sub) Mini DisplayPort Black based on the first three specs of the first five spec groups.

Lenovo 0A36536. Connector 1: VGA (D-Sub), Connector 2: Mini DisplayPort, Product colour: Black. Weight: 150 g, Depth: 200 mm

Features
Connector 1 *
VGA (D-Sub)
Connector 2 *
Mini DisplayPort
Product colour
Black
Weight & dimensions
Weight
150 g
Depth
200 mm
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)