location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 32 GB 3200MHz DDR4 memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32 GB 3200MHz DDR4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4S967AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188843529 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 08:01:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 32 GB 3200MHz DDR4 memory module :
The long product name of HP 32 GB 3200MHz DDR4 memory module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32 GB 3200MHz DDR4 Memory
More>>>
HP 32 GB 3200MHz DDR4 memory module:
The official description of HP 32 GB 3200MHz DDR4 memory module as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade memory. Boost performance.
If you are using a lot of memory-intensive applications and notice your laptop is running slow or crashing, consider adding 32GB 3200MHz DDR4 Memory. It's an easy way to boost the performance and user experience from your current HP laptop PC.

Short summary description HP 32 GB 3200MHz DDR4 memory module:
This short summary of the HP 32 GB 3200MHz DDR4 memory module data-sheet is auto-generated and uses the product title and the first six key specs.

HP 32 GB 3200MHz DDR4, 32 GB, DDR4, 3200 MHz

Long summary description HP 32 GB 3200MHz DDR4 memory module:
This is an auto-generated long summary of HP 32 GB 3200MHz DDR4 memory module based on the first three specs of the first five spec groups.

HP 32 GB 3200MHz DDR4. Component for: Laptop, Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz

Get more done

Do more with the HP laptop you already have. Add 32GB 3200MHz DDR4 Memory Memory so you can run multiple applications concurrently and multitask like a pro[1].

Experience super-fast speed

Adding 32GB 3200MHz DDR4 Memory will increase the computing speed of your HP laptop. Plus adding super-fast, power-efficient laptop memory will address those annoyingly slow start-up times.

Memory you can trust

Buying generic laptop memory is risky because it is not always compatible. Leave uncertainty behind with genuine HP-branded memory that’s tested and certified for HP laptops and comes with a standard 1-year warranty.

Features
Internal memory *
32 GB
Internal memory type *
DDR4
Memory clock speed *
3200 MHz
Component for *
Laptop
Features
Compatible products
HP EliteBook 830 G7 Notebook PC; HP EliteBook 830 G8 Notebook PC; HP EliteBook 835 G8 Notebook PC; HP EliteBook 840 Aero G8 Notebook PC; HP EliteBook 840 G7 Notebook PC; HP EliteBook 840 Notebook PC; HP EliteBook 845 G8 Notebook PC; HP EliteBook 850 G7 Notebook PC; HP EliteBook 850 G8 Notebook PC; HP EliteBook 855 G8 Notebook PC; HP EliteBook x360 830 G7 Notebook PC; HP ProBook 630 G8 Notebook PC; HP ProBook 635 Aero G8 Notebook PC; HP ProBook 640 G8 Notebook PC; HP ProBook 650 G8 Notebook PC; HP ZBook Firefly 14 G7 Mobile Workstation; HP ZBook Firefly 14 inch G8 Mobile Workstation PC; HP ZBook Firefly 15 G7 Mobile Workstation; HP ZBook Firefly 15 inch G8 Mobile Workstation PC; HP ZBook Fury 15 G7 Mobile Workstation; HP ZBook Fury 15.6 Inch G8 Mobile Workstation PC; HP ZBook Fury 17 G7 Mobile Workstation; HP ZBook Fury 17.3 Inch G8 Mobile Workstation PC; HP ZBook Power 15.6 inch G8 Mobile Workstation PC; HP ZBook Power G7 Mobile Workstation
Weight & dimensions
Width
30 mm
Depth
69.6 mm
Height
3.5 mm
Weight
7.75 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Australia 3 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 32 GB 3200MHz DDR4 memory module:
Disclaimer

[1] Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.