location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DS-730N Sheet-fed scanner 600 x 600 DPI A4 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-730N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B259502
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:09:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DS-730N Sheet-fed scanner 600 x 600 DPI A4 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Built-in display
  • - A4 Scanning media types supported: Business Card, Plastic Card, Post Card(JPN)
  • - Maximum scan size: 215.9 x 6096 mm Sensor type: CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 14 W
More>>>
Short summary description Epson DS-730N Sheet-fed scanner 600 x 600 DPI A4 Black, Grey:
This short summary of the Epson DS-730N Sheet-fed scanner 600 x 600 DPI A4 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DS-730N, 215.9 x 6096 mm, 600 x 600 DPI, 30 bit, 24 bit, 8 bit, Monochrome

Long summary description Epson DS-730N Sheet-fed scanner 600 x 600 DPI A4 Black, Grey:
This is an auto-generated long summary of Epson DS-730N Sheet-fed scanner 600 x 600 DPI A4 Black, Grey based on the first three specs of the first five spec groups.

Epson DS-730N. Maximum scan size: 215.9 x 6096 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Grey. Sensor type: CIS, Daily duty cycle (max): 4500 pages, Light source: ReadyScan LED. Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plastic Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
215.9 x 6096 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Output monochrome depth
8 bit
Black/white scanning colour modes
Monochrome
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, Grey
Colour display
Yes
Built-in display *
Yes
Performance
Sensor type *
CIS
Light source
ReadyScan LED
Scan file formats
BMP, JPEG, PDF, PNG, PPTX, TIFF, XLSX
Daily duty cycle (max) *
4500 pages
Scan to
Cloud, E-mail, FTP
Scan drivers
ICA, ISIS, SANE, TWAIN, WIA
Input capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card, Post Card(JPN)
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Paper handling
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
USB connector type
USB Type-B
Power
Power supply type *
AC
Power consumption (typical)
14 W
Power consumption (off)
0.1 W
AC input frequency
50 - 60 Hz
Sleep mode
Yes
Input voltage
100 - 240 V
Power consumption (sleep)
1.5 W
Network
Ethernet LAN
Yes
Packaging data
Quantity per pack
1 pc(s)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
25 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
296 mm
Depth
169 mm
Height
167 mm
Weight
3.6 kg