HP logo

HP LaserJet Color Managed MFP E877dn, Color, Printer for Business, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email; Scan to PDF

Data-sheet quality:
created/standardized by Icecat
Product views:
26243
Info modified on:
15 May 2024, 15:01:19
Bullet Points HP LaserJet Color Managed MFP E877dn, Color, Printer for Business, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email; Scan to PDF:
  • - Two-sided printing; Two-sided scanning; Scan to email; Scan to PDF
  • - Print, copy, scan, fax (optional)
  • - Print speed up to 40 ppm; Print speed up to 50 ppm (with 8EP60AAE); Print speed up to 60 ppm (with 8EP61AAE); Print speed up to 70 ppm (with 8EP62AAE)
Warranty:
1 Year Parts Only. Extended Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Color Managed MFP E877dn, Color, Printer for Business, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email; Scan to PDF:

Color LaserJet Managed MFP E877dn

HP LaserJet Color Managed MFP E877dn, Color, Printer for Business, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email; Scan to PDF:

Fast scanning, flexible solutions and world’s most secure printer[1] to keep business moving forward Change is the only constant in business. Transform your business with a printer that can be upgraded over time to expand capabilities. With HP’s most secure printers[1] you’ll stay secure and simplify fleet management for busy IT pros.

Short summary description HP LaserJet Color Managed MFP E877dn, Color, Printer for Business, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email; Scan to PDF:

HP LaserJet Color Managed MFP E877dn, Color, Printer for Business, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email; Scan to PDF, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Blue, White

Long summary description HP LaserJet Color Managed MFP E877dn, Color, Printer for Business, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email; Scan to PDF:

HP LaserJet Color Managed MFP E877dn, Color, Printer for Business, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email; Scan to PDF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Blue, White

Reasons to buy
Video
Specs
Recommended products
Loading...
Disclaimer HP LaserJet Color Managed MFP E877dn, Color, Printer for Business, Print, copy, scan, fax (optional), Two-sided printing; Two-sided scanning; Scan to email; Scan to PDF 5QK03A#B13:
[1] HP’s most advanced embedded security features are available on HP Managed and Enterprise devices with HP FutureSmart firmware 4.5 or above. Claim based on HP review of 2021 published features of competitive in-class printers. Only HP offers a combination of security features to automatically detect, stop, and recover from attacks with a self-healing reboot, in alignment with NIST SP 800-193 guidelines for device cyber resiliency. For a list of compatible products, visit: hp.com/go/PrintersThatProtect. For more information, visit: http://www.hp.com/go/PrinterSecurityClaims .
[2] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims . Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[3] Some features enabled by future HP FutureSmart firmware upgrades may not be available on older devices, if for example, physical product characteristics limit the functionality of the new feature.
[4] Based on HP review of competitive manufacturer’s published app platform specifications as of April 2019. Only HP Workpath offers a combination of app validation upon submission plus automated re-validation of apps. To enable HP Workpath, some devices may require optional accessory or firmware to be upgraded. Subscription may be required.
[6] Third-party certification based on Common Criteria Information Technology Security Evaluation ISO/IEC 15408 Standard requirements as of May 2019-2024. Certification applicable to HP Managed and Enterprise devices running HP FutureSmart Firmware version 4.5.1 and later. For more information: https://www.commoncriteriaportal.org/files/epfiles/Certification%20Report%20-%20HP%20Intrusion%20Detection.pdf
[7] 100% outer fiber-based packaging and internal fiber-based cushions made from sustainably sourced certified and recycled fibers.
[8] 100% of Original HP Toner Cartridges contain between 1-77% post-consumer or post-industrial recycled content. Does not include toner bottles or other products not listed. See http://www.hp.com/go/TonerRecycledContent for list. Hardware based: Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.2, and is expressed as percent of total weight of plastic.
[9] HP voluntarily designs and tests its printing systems to prevent emissions that exceed Blue Angel and EPEAT eco-label guidelines
[10] HP printer, HP paper and Original HP supply - Blue Angel DE-UZ 219 Emissions Criteria.

[11] HP Web Jetadmin is free and available for download at http://www.hp.com/go/webjetadmin .

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
Approximate average yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies .
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
For Scan software, we support: Windows (JPG, RAW(BMP), PDF, TIFF, PNG, RTF) and Mac (JPG, JPG-2000, TIFF, PNG, PDF, Searchable PDF, RTF, TXT).
First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see hp.com/go/printer claims. Exact speed varies depending on the system configuration and document.
Acoustic values are subject to change. For current information see https://www.hp.com/support
Program availability varies. For details, see http://www.hp.com/recycle .
Post-consumer recycled is based on the definition set in the EPEAT standard for imaging equipment, IEEE 1680.2, and is expressed as precent of total weight of plastic.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.