location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-685Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-685Wi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H741056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-685Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ulta short throw Ultra short throw projector White, Grey
  • - 3LCD 3500 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x800) 16:10 14000:1
  • - Screen size compatibility: 1524 - 2540 mm (60 - 100") Number of colours: 1.07 billion colours
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 354 W
Long product name Epson EB-685Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey :
The long product name of Epson EB-685Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.59", 3LCD, WXGA (1280x800), 3500 Lumen, 14000:1, 250W, 3x HDMI, White/Grey
More>>>
Epson EB-685Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey:
The official description of Epson EB-685Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This projector offers superb interactivity thanks to its dual pen capability. With a brightness of 3,500 lumens and HD-ready WXGA resolution, the EB-685Wi's ultra-short-throw design allows you to present large images from a very short distance with minimised shadows and glare. A 14,000:1 contrast ratio and HDMI input mean that students benefit from sharp, clear images.

High brightness and image quality
Epson’s 3LCD technology ensures high-quality images with equally high White and Colour Light Output for vivid colours and bright images, even in daylight, and three times brighter colours than competitive projectors1. With a scalable display size of up to 100 inches, two types of content can be displayed using the split-screen without compromising on quality.

Dual pen
Epson's interactive pens are now even more responsive and easy to use when annotating directly on screen. With the new dual pens, teacher and student or two students can work simultaneously using different attributes.

Highly reliable
Project for longer with improved reliability and a longer lamp life of up to 10,000 hours in eco mode.

Interact and enhance learning
Multi-PC projection software allows teachers and students to share content simultaneously. The moderator function allows teachers to remain in control, choosing what content to display. Combine two projectors to create one large interactive display. Split-screen capability allows teachers to display two separate types of content simultaneously, such as a lesson plan from a PC and a still image or video clip from a document camera.

Optional wireless capability
Wirelessly display content easily from a range of smart devices and Google Chromebooks using our iProjection App.

Short summary description Epson EB-685Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey:
This short summary of the Epson EB-685Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-685Wi, 3500 ANSI lumens, 3LCD, WXGA (1280x800), 14000:1, 16:10, 1524 - 2540 mm (60 - 100")

Long summary description Epson EB-685Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey:
This is an auto-generated long summary of Epson EB-685Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey based on the first three specs of the first five spec groups.

Epson EB-685Wi. Projector brightness: 3500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 3.7 mm, Zoom type: Auto. Video processing: 10 bit, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB, Whiteboard. Serial interface type: RS-232C

Projector
Supported aspect ratios
16:10
Screen size compatibility *
1524 - 2540 mm (60 - 100")
Projection distance (wide)
0 - 0.4 m
Projection distance (tele)
0 - 0.6 m
Contrast ratio (dynamic)
14000:1
Projector brightness *
3500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
14000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
2900 ANSI lumens
Vertical scan range
100 - 120 Hz
Keystone correction, horizontal
-3 - 3°
Keystone correction, vertical
-3 - 3°
Matrix size
1.5 cm (0.59")
Vertical synchronization (min)
0.1 kHz
Vertical synchronization (max)
0.12 kHz
White light output
3500 ANSI lumens
Colour light output
3500 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
250 W
Lens system
Focus *
Manual
Fixed focal length
3.7 mm
Zoom type
Auto
Zoom ratio
1.35:1
Throw ratio
0.28 - 0.37:1
Video
Full HD *
No
3D *
No
Video processing
10 bit
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB, Whiteboard
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
3
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
3
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Interactive *
Yes
Interactive input supported
Interactive pen
Noise level (economic mode)
30 dB
Noise level *
35 dB
Features
Password protection
Yes
Compatible operating systems
Linux, Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, Ubuntu 16.04 LTS, Windows 10, Windows 8, Windows 8.1
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Market positioning *
Ulta short throw
Product type *
Ultra short throw projector
Product colour *
White, Grey
Placement
Wall
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
354 W
Power consumption (standby) *
0.39 W
Power consumption (economy mode)
310 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Control4
Windows operating systems supported
Windows 10, Windows 8, Windows 8.1
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
367 mm
Depth
400 mm
Height
149 mm
Weight *
5.9 kg
Package width
490 mm
Package depth
730 mm
Package height
335 mm
Package weight
20 kg
Packaging content
Remote control included *
No
Cables included
AC
Quick start guide
Yes
Manual
Yes
WLAN adapter included
Yes
Bundled software
Easy Interactive Tools, iProjection, Epson Projector Management
Technical details
USB display function
3 in 1: Image / Mouse / Sound
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
12 pc(s)
Pallet gross height
15 cm
Products per pallet layer (UK)
2 pc(s)
Other features
RS-232 ports
1
RS-232C
Yes