location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-695Wi data projector Short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-695Wi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H740056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-695Wi data projector Short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 100-inch display and outstanding quality: HD-ready WXGA resolution with Epson 3LCD technology
  • - Finger-touch and dual pen: Use your fingers to annotate directly onto the screen
  • - Highly Reliable: Improved reliability and a longer lamp life
  • - Multi-screen interactivity: Combine two projectors to create one large interactive display
  • - Wireless Connectivity (Optional): Allows content to be shown from a range of devices
More>>>
Short summary description Epson EB-695Wi data projector Short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey:
This short summary of the Epson EB-695Wi data projector Short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-695Wi, 3500 ANSI lumens, 3LCD, WXGA (1280x800), 14000:1, 16:10, 1524 - 2540 mm (60 - 100")

Long summary description Epson EB-695Wi data projector Short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey:
This is an auto-generated long summary of Epson EB-695Wi data projector Short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey based on the first three specs of the first five spec groups.

Epson EB-695Wi. Projector brightness: 3500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 3.7 mm, Aperture range (F-F): 1.6 - 1.6. Video processing: 10 bit, Colour modes (2D): Cinema, Dynamic, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C

Projector
Supported aspect ratios
16:10
Screen size compatibility *
1524 - 2540 mm (60 - 100")
Projection distance (wide)
0 - 0.4 m
Projection distance (tele)
0 - 0.6 m
Contrast ratio (dynamic)
14000:1
Projector brightness *
3500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
14000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
2900 ANSI lumens
Vertical scan range
100 - 120 Hz
Keystone correction, horizontal
-3 - 3°
Keystone correction, vertical
-3 - 3°
Matrix size
1.5 cm (0.59")
Vertical synchronization (min)
0.1 kHz
Vertical synchronization (max)
0.12 kHz
White light output
3500 ANSI lumens
Colour light output
3500 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
250 W
Lens system
Focus *
Manual
Fixed focal length
3.7 mm
Aperture range (F-F)
1.6 - 1.6
Zoom type
Auto
Zoom ratio
1.35:1
Digital zoom
1.35x
Throw ratio
0.28 - 0.37:1
Video
Full HD *
No
3D *
No
Video processing
10 bit
Colour modes (2D)
Cinema, Dynamic
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
3
Composite video in *
1
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Consumer Electronics Control (CEC) support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Storage
Card reader integrated *
No
Features
Interactive *
Yes
Features
Interactive input supported
Interactive pen/Touch
Noise level (economic mode)
30 dB
On Screen Display (OSD)
Yes
Noise level *
35 dB
Password protection
Yes
Compatible operating systems
Linux, Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, Ubuntu 16.04 LTS, Windows 10, Windows 8, Windows 8.1
Certification
TCO
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Market positioning *
Ulta short throw
Product type *
Short throw projector
Product colour *
White, Grey
Placement
Wall
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
354 W
Power consumption (standby) *
0.37 W
Power consumption (economy mode)
309 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Control4
Windows operating systems supported
Windows 10, Windows 8, Windows 8.1
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
367 mm
Depth
400 mm
Height
149 mm
Weight *
5.8 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Quick start guide
Yes
Manual
Yes
Mounting brackets included
Yes
Warranty card
Yes
WLAN adapter included
Yes
Bundled software
Easy Interactive Tools, iProjection, Epson Projector Management
Technical details
USB display function
3 in 1: Image / Mouse / Sound
Sustainability certificates
TCO
Logistics data
Quantity per pack
1 pc(s)
Pallet length (UK)
120 cm
Other features
RS-232 ports
1
RS-232C
Yes