Epson logo

Epson EB-W06 data projector Portable projector 3700 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61242
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Epson EB-W06 data projector Portable projector 3700 ANSI lumens 3LCD WXGA (1280x800) White:
  • - Create the big screen experience: From box sets to business presentations, capture everyone's attention
  • - Bright even with ambient light: Equally high White and Colour Light Output of 3,700 lumens
  • - Affordable, high-tech equipment: Enjoy this WXGA projector
  • - Long-lasting solution: 18 years' worth of entertainment²
  • - Portable and quick to set up: Easy to position with keystone slider
Short summary description Epson EB-W06 data projector Portable projector 3700 ANSI lumens 3LCD WXGA (1280x800) White:

Epson EB-W06, 3700 ANSI lumens, 3LCD, WXGA (1280x800), 16000:1, 16:10, 838.2 - 8128 mm (33 - 320")

Long summary description Epson EB-W06 data projector Portable projector 3700 ANSI lumens 3LCD WXGA (1280x800) White:

Epson EB-W06. Projector brightness: 3700 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.49 - 1.72. Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Noise level: 37 dB, Noise level (economic mode): 28 dB, Country of origin: Philippines

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.