location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-W49 data projector Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-W49
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H983056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-W49 data projector Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HD-Ready bright images: 3LCD technology and equally high White and Colour Light Output
  • - Contrast ratio of 16,000:1: Deep, rich blacks and dense shadow areas
  • - Wide connectivity options: Network-enabled and wireless capable
  • - Low total cost of ownership: Lamp life up to 17,000 hours in Eco mode
  • - Versatile and flexible control: Project from different sources with HDMI input and mobile connectivity
More>>>
Short summary description Epson EB-W49 data projector Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson EB-W49 data projector Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-W49, 3800 ANSI lumens, 3LCD, WXGA (1280x800), 16000:1, 16:10, 838.2 - 8128 mm (33 - 320")

Long summary description Epson EB-W49 data projector Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-W49 data projector Standard throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-W49. Projector brightness: 3800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 8000 h, Service life of light source (economic mode): 17000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1.49 - 1.72. Video processing: 10 bit, Video colour modes: Dynamic, Cinema, Presentation, sRGB, Blackboard. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Supported aspect ratios
16:10
Screen size compatibility *
838.2 - 8128 mm (33 - 320")
Projector brightness *
3800 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
16000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
2600 ANSI lumens
Vertical scan range
100 - 120 Hz
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
1.5 cm (0.59")
Light source
Light source type *
Lamp
Service life of light source *
8000 h
Service life of light source (economic mode)
17000 h
Lamp type
UHE
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
16.9 - 20.28 mm
Aperture range (F-F)
1.49 - 1.72
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Throw ratio
1.30 - 1.56:1
Video
Full HD *
No
3D *
No
Video processing
10 bit
Video colour modes
Dynamic, Cinema, Presentation, sRGB, Blackboard
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Smart TV *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Noise level (standby)
28 dB
Preset modes
Blackboard, Dynamic, Presentation, Theatre, sRGB
On Screen Display (OSD)
Yes
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Design
Market positioning *
Education
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
327 W
Power consumption (standby) *
0.3 W
Power consumption (economy mode)
225 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Control4, Extron
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
302 mm
Depth
249 mm
Height
87 mm
Weight *
2.7 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, HDMI
WLAN adapter included
Yes
Bundled software
EasyMP Network Projection, Epson Projector Management
Technical details
USB display function
3 in 1: Image / Mouse / Sound
Logistics data
Quantity per pack
1 pc(s)
Other features
Supported network protocols
PJLink